18.432MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
18.432MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
18.432MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
XTAL OSC XO 18.4320MHZ CMOS SMD
OSCILLATOR, 1.8432MHZ, 7 X 5MM, CMOS / TTL; Frequency Nom:1.8432MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:CSX-750F SERIES; Operating Temperature Min:-20°C RoHS Compliant: Yes
OSCILLATOR, 1.8432MHZ, 7 X 5MM, CMOS / TTL; Frequency Nom:1.8432MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:CSX-750F SERIES; Operating Temperature Min:-20°C RoHS Compliant: Yes
DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Oscillators | Oscillators | Oscillators |
Product Number | 300-7242-1-ND | CSX-750FBC18432000T | 96J0189 |
Product Name | Oscillators | Oscillators | Oscillator, 1.8432Mhz, 7 X 5Mm, Cmos / Ttl; Frequency Nom Citizen Finedevice |
Oscillator Type | XO | XO; XO (Standard) | |
Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount | Surface Mount |
Features / Standards | Lead-Free | RoHS | |
Frequency Stability | 100 ppm | 100 ppm |