ECS Inc. International Surface Mount Oscillators ECS-2018

Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ECS-2018 is a subminiature surface mount oscillator designed for low voltage applications, operating at 1.8V. It features a compact footprint of 2.5 x 2.0 mm and is compliant with RoHS standards. The oscillator supports a frequency range from 0.750 MHz to 50.000 MHz, with various frequency stability options available: ±100 ppm, ±50 ppm, and ±25 ppm. The device operates within a standard temperature range of -10°C to +70°C, with an extended option available for -40°C to +85°C. Input current varies based on frequency, with a maximum of 3.5 mA at 50 MHz. The ECS-2018 also has low standby current consumption of 10 OºA and features a rise and fall time of 10 ns. It is suitable for high-density applications requiring reliable performance in compact designs.

Datasheet Summary
Powered by GS/AI

ECS-2018 is a subminiature surface mount oscillator designed for low voltage applications, operating at 1.8V. It features a compact footprint of 2.5 x 2.0 mm and is compliant with RoHS standards. The oscillator supports a frequency range from 0.750 MHz to 50.000 MHz, with various frequency stability options available: ±100 ppm, ±50 ppm, and ±25 ppm. The device operates within a standard temperature range of -10°C to +70°C, with an extended option available for -40°C to +85°C. Input current varies based on frequency, with a maximum of 3.5 mA at 50 MHz. The ECS-2018 also has low standby current consumption of 10 OºA and features a rise and fall time of 10 ns. It is suitable for high-density applications requiring reliable performance in compact designs.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Oscillators - ECS-2018 - ECS Inc. International
Lenexa, KS, United States
Surface Mount Oscillators
ECS-2018
Surface Mount Oscillators ECS-2018
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

Supplier's Site Datasheet

Technical Specifications

  ECS Inc. International
Product Category Oscillators
Product Number ECS-2018
Product Name Surface Mount Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECOC-9775-38.800-DN-TR - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Surface Mount Oscillators - ECOC-2522-20.000-3FC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Frequency 20 MHz
View Details
2 suppliers
Surface Mount Oscillators - ECS-1633-250-BN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers
Surface Mount Oscillators - ECS-2018-160-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers