75 nsec, Ultra Low Pwr, Low Voltage, Rail-toRail Input Comparator w/ Open-Drain/Push-Pull
IC COMPARATOR R-R INPUT SC-70-5
Analog Comparators Comp-45Ns 65Ua RRIO
Comparator General Purpose Open-Drain, Rail-to-Rail SC-70-5
45nsec Low Power Comparator,LMV7235M7
45nsec Low Power Comparator,LMV7235M7
Delivery on production packaging - Reel. This product is non-returnable.
45nsec Low Power Comparator,LMV7235M7
LMV7235 High speed, low voltage open-drain comparator
LMV7235 High speed, low voltage open-drain comparator
LOW POWER COMPARATOR, SINGLE, 45NS SC-70-5; No. of Amplifiers:-; Bandwidth:-; Slew Rate:-; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:SC-70; No. of Pins:5Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
COMPARATOR, SINGLE, 0.089US, SC-70-5; No. of Amplifiers:1 Amplifier; Bandwidth:-; Slew Rate:-; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:SC-70; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Texas Instruments | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | RS Components, Ltd. | Rochester Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|
Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
Product Number | LMV7235M7/NOPB | LMV7235M7/NOPB | LMV7235M7/NOPB | LMV7235M7/NOPB | 6511865 | LMV7235M7/NOPB | 41K3161 | 29AH6172 |
Product Name | LMV7235 75 nsec, Ultra Low Pwr, Low Voltage, Rail-toRail Input Comparator w/ Open-Drain/Push-Pull Output | Linear - Comparators | Analog Comparators | Comparators | Low Power Comparator, Single, 45Ns Sc-70-5; No. Of Amplifiers Texas Instruments | Comparator, Single, 0.089Us, Sc-70-5; No. Of Amplifiers Texas Instruments | ||
RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
Supply Voltage (VS) | 2.7 to 5.5 volts | 3 to 5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | ||||
VOS | 6 millivolts | 6 millivolts | ||||||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 C (-40 F) | ||||
Logic Output | Open Collector | Open Drain; Open Drain |