CMOS Dual Micropower Operational Amplifier 8-PDIP -40 to 85
IC CMOS 2 CIRCUIT 8DIP
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-PDIP
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-PDIP
IC CMOS 2 CIRCUIT 8DIP
Manufacturer: Texas Instruments
Win Source Part Number: 130974-LMC6042AIN/NO
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.02 V/μs
Current - Input Bias: 0.002pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.5 V to 15.5 V, ±2.25 V to 7.75 V
Operating Supply Current: 26μA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 100kHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Operational Amplifiers - Op Amps MicroPwr Dual CMOS Op Amp
IC OPAMP GP 2 CIRCUIT 8DIP
Dual Micropower RRO Op. Amplifier PDIP8 - Amplifiers & Comparators - Operational Amplifiers
Delivery on production packaging - Tube. This product is non-returnable.
Dual Micropower RRO Op. Amplifier PDIP8 - Amplifiers & Comparators - Operational Amplifiers
Dual Micropower RRO Op. Amplifier PDIP8 - Amplifiers & Comparators - Operational Amplifiers
Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Win Source Electronics | VAST STOCK CO., LIMITED | LIXINC Electronics Co., Limited | RS Components, Ltd. | |
---|---|---|---|---|---|---|---|---|---|
Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
Product Number | LMC6042AIN/NOPB | LMC6042AIN/NOPB | LMC6042AIN/NOPB-ND | LMC6042AIN/NOPB | LMC6042AIN/NOPB | 130974-LMC6042AIN/NOPB | LMC6042AIN/NOPB | LMC6042AIN/NOPB | 8247008P |
Product Name | LMC6042 CMOS Dual Micropower Operational Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6042AIN/NOPB | Operational Amplifiers - Op Amps | Integrated Circuits | |
Standards and Certifications | RoHS | ||||||||
Output Current (Iout) | 0.0210 amps | ||||||||
Supply Voltage (VS) | 4.5 to 15.5 volts | 4.5 volts | 4.5 to 15.5 volts | 4.5 to 15.5 volts | 4.5 to 15.5 volts | ||||
GBW | 0.1000 MHz | 0.1000 MHz | 0.1000 MHz | 0.1000 MHz | 0.1000 MHz | ||||
Slew Rate | 0.0200 V/µs | 2.00E-8 V/µs | 0.0200 V/µs | 0.0200 V/µs | 0.0200 V/µs | 0.0200 V/µs | 0.0150 V/µs |