Texas Instruments OPA2743 12V, 7MHz, Rail-to-Rail I/O Dual Operational Amplifier OPA2743EA/2K5G4

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2743 12V, 7MHz, Rail-to-Rail I/O Dual Operational Amplifier - OPA2743EA/2K5G4 - Texas Instruments
Dallas, TX, United States
OPA2743 12V, 7MHz, Rail-to-Rail I/O Dual Operational Amplifier
OPA2743EA/2K5G4
OPA2743 12V, 7MHz, Rail-to-Rail I/O Dual Operational Amplifier OPA2743EA/2K5G4
12V, 7MHz, Rail-to-Rail I/O Dual Operational Amplifier 8-VSSOP -40 to 85

12V, 7MHz, Rail-to-Rail I/O Dual Operational Amplifier 8-VSSOP -40 to 85

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2743EA/2K5G4 - 060870-OPA2743EA/2K5G4 - Win Source Electronics
Yishun, Singapore
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2743EA/2K5G4
060870-OPA2743EA/2K5G4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2743EA/2K5G4 060870-OPA2743EA/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 060870-OPA2743EA/2K5 G4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 10 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 1.5mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-VSSOP Supply Voltage - Operating: 3.5 V to 12 V, ±1.75 V to 6 V Operating Supply Current: 1.1mA Channel Output Current: 20mA Gain Bandwidth Product (GBP): 7MHz Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 060870-OPA2743EA/2K5G4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 10 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 3.5 V to 12 V, ±1.75 V to 6 V
Operating Supply Current: 1.1mA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 7MHz
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number OPA2743EA/2K5G4 060870-OPA2743EA/2K5G4
Product Name OPA2743 12V, 7MHz, Rail-to-Rail I/O Dual Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2743EA/2K5G4
Standards RoHS
Supply Voltage (VS) 3.5 to 12 volts 3.5 to 12 volts
VOS 7 millivolts 1.5 millivolts
Quiescent Current (IQ) 1500 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

DRV104 PWM High-Side Driver (1.5A) for Solenoids, Coils, Valves, Heaters, and Lamps - DRV104PWPRG4 - Texas Instruments
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 8 to 32 volts
Output Current (Iout) 1.2 amps
View Details
2 suppliers
LM10 Operational Amplifier and Voltage Reference - LM10CH - Texas Instruments
Specs
Supply Voltage (VS) 1.1 to 45 volts
VOS 4 millivolts
Quiescent Current (IQ) 500 microamps
View Details
8 suppliers
BUF602 High Speed, Closed Loop Buffer - BUF602ID - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 8000 V/µs
Supply Voltage (VS) 2.8 to 12.6 volts
View Details
9 suppliers