Dual General-Purpose Operational Amplifier 8-CDIP -55 to 125
A range of general purpose operational amplifiers from Texas Instruments suitable for a multitude of uses. These devices offer cost-effective performance in non-specialised applications and are available in single, dual and quad configurations. The range includes a large variety of both through hole and SMT packages. Many of the devices in the LM family of op-amps offer low power consumption and are able to operate with single supplies with input common mode voltages that includes ground.
Mounting Type = Through Hole
Package Type = CDIP
Power Supply Type = Dual, Single
Number of Channels per Chip = 2
Pin Count = 8
Typical Single Supply Voltage = 5 - 28 V
Typical Gain Bandwidth Product = 700kHz
Typical Dual Supply Voltage = ±12 V, ±15 V, ±3 V, ±5 V, ±9 V
Typical Slew Rate = 0.3V/µs
Minimum Operating Temperature = -55 °C
A range of general purpose operational amplifiers from Texas Instruments suitable for a multitude of uses. These devices offer cost-effective performance in non-specialised applications and are available in single, dual and quad configurations. The range includes a large variety of both through hole and SMT packages. Many of the devices in the LM family of op-amps offer low power consumption and are able to operate with single supplies with input common mode voltages that includes ground.
Mounting Type = Through Hole
Package Type = CDIP
Power Supply Type = Dual, Single
Number of Channels per Chip = 2
Pin Count = 8
Typical Single Supply Voltage = 5 - 28 V
Typical Gain Bandwidth Product = 700kHz
Typical Dual Supply Voltage = ±12 V, ±15 V, ±3 V, ±5 V, ±9 V
Typical Slew Rate = 0.3V/µs
Minimum Operating Temperature = -55 °C
Delivery on production packaging - Tube. This product is non-returnable.
Texas Instruments | RS Components, Ltd. | |
---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers |
Product Number | LM158JG | 7320702 |
Product Name | LM158 Dual General-Purpose Operational Amplifier | |
VOS | 5 millivolts | |
CMRR | 70 dB | |
Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) |
Package Type | CDIP,LCCC | CDIP; CDIP |