3 Femtoampere Input Bias Current Precision Amplifier 8-SOIC -40 to 125
LMP7721 3 Femtoampere Input Bias Current Precision Amplifier
LMP7721 3 Femtoampere Input Bias Current Precision Amplifier
Manufacturer: Texas Instruments
Win Source Part Number: 299657-LMP7721MA
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 12.8 V/μs
Current - Input Bias: 0.003pA
Voltage - Input Offset: 26μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Operating Supply Current: 1.3mA
Channel Output Current: 60mA
Gain Bandwidth Product (GBP): 17MHz
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Portable Devices
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Operational Amplifiers - Op Amps 3 FEMTOAMPERE INPUT BIAS CURR PREC AMP
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
A range of precision operational amplifiers from Texas Instruments featuring low input offset voltage and low offset voltage drift with temperature. These devices exhibit stable and predictable operating characteristics which are essential in many demanding applications. CMOS and JFET input types also have extremely low input bias currents making them ideal for use in circuits where high values of resistance are required.
Mounting Type = Surface Mount
Package Type = SOIC
Power Supply Type = Single
Number of Channels per Chip = 1
Pin Count = 8
Typical Single Supply Voltage = 3 V, 5 V
Typical Gain Bandwidth Product = 17MHz
Typical Slew Rate = 12.76V/µs
Minimum Operating Temperature = -40 °C
Maximum Operating Temperature = +125 °C
A range of precision operational amplifiers from Texas Instruments featuring low input offset voltage and low offset voltage drift with temperature. These devices exhibit stable and predictable operating characteristics which are essential in many demanding applications. CMOS and JFET input types also have extremely low input bias currents making them ideal for use in circuits where high values of resistance are required.
Mounting Type = Surface Mount
Package Type = SOIC
Power Supply Type = Single
Number of Channels per Chip = 1
Pin Count = 8
Typical Single Supply Voltage = 3 V, 5 V
Typical Gain Bandwidth Product = 17MHz
Typical Slew Rate = 12.76V/µs
Maximum Operating Temperature = +125 °C
Minimum Operating Temperature = -40 °C
IC OPAMP GP 1 CIRCUIT 8SOIC
OP-AMP, SINGLE, 8SOIC, POWERWISE; No. of Amplifiers:1 Amplifier; Bandwidth:17MHz; Slew Rate:12.76V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Texas Instruments | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | LIXINC Electronics Co., Limited | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|---|---|
Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | LMP7721MA/NOPB | LMP7721MA/NOPB | 299657-LMP7721MA | LMP7721MA/NOPB | LMP7721MA/NOPB | LMP7721MA/NOPB | LMP7721MA/NOPB | LMP7721MA/NOPB-ND | 517224 | LMP7721MA/NOPB | 33AH3992 |
Product Name | LMP7721 3 Femtoampere Input Bias Current Precision Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7721MA/NOPB | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Op-Amp, Single, 8Soic, Powerwise; No. Of Amplifiers Texas Instruments | ||
Standards and Certifications | RoHS | RoHS | |||||||||
Package Type | SOIC | SOIC; SOIC8 | SOIC; 8-SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154", 3.90mm Width) | SOIC; SOIC | Surface Mount | |||
Standards | RoHS | RoHS | |||||||||
Life Cycle Stage | Active | Active | Active | Active | Active | ||||||
Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 3 to 5 volts | 1.8 volts |