Texas Instruments LM4752 Stereo 11W Audio Power Amplifier LM4752TS/NOPB

Description
Stereo 11W Audio Power Amplifier 7-DDPAK/TO-263 0 to 70
Request a Quote Datasheet
Description
Stereo 11W Audio Power Amplifier 7-DDPAK/TO-263 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4752 Stereo 11W Audio Power Amplifier - LM4752TS/NOPB - Texas Instruments
Dallas, TX, United States
LM4752 Stereo 11W Audio Power Amplifier
LM4752TS/NOPB
LM4752 Stereo 11W Audio Power Amplifier LM4752TS/NOPB
Stereo 11W Audio Power Amplifier 7-DDPAK/TO-263 0 to 70

Stereo 11W Audio Power Amplifier 7-DDPAK/TO-263 0 to 70

Buy Now Datasheet
Audio Amplifiers - 296-44782-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-44782-ND
Audio Amplifiers 296-44782-ND
Amplifier IC 2-Channel (Stereo) Class AB DDPAK/TO-263-7

Amplifier IC 2-Channel (Stereo) Class AB DDPAK/TO-263-7

Buy Now Datasheet
Linear - Linear - Amplifiers - Audio - LM4752TS/NOPB - 002603-LM4752TS/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM4752TS/NOPB
002603-LM4752TS/NOPB
Linear - Linear - Amplifiers - Audio - LM4752TS/NOPB 002603-LM4752TS/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 002603-LM4752TS/NOPB Packaging: Tube/Rail Type: Class AB Features: Thermal Shutdown Protection Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 11W x 2 @ 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: DDPAK/TO-263-7 Dimension: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA Supply Voltage - Operating: 9 V to 32 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 002603-LM4752TS/NOPB
Packaging: Tube/Rail
Type: Class AB
Features: Thermal Shutdown Protection
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 11W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: DDPAK/TO-263-7
Dimension: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Supply Voltage - Operating: 9 V to 32 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Audio Amplifier ICs - 5343295P - RS Components, Ltd.
Corby, Northants, United Kingdom
Audio Amplifier ICs
5343295P
Audio Amplifier ICs 5343295P
Audio power amplifier,LM4752TS 11W

Audio power amplifier,LM4752TS 11W

Supplier's Site
Audio Amplifier ICs - 5343295 - RS Components, Ltd.
Corby, Northants, United Kingdom
Audio Amplifier ICs
5343295
Audio Amplifier ICs 5343295
Audio power amplifier,LM4752TS 11W

Audio power amplifier,LM4752TS 11W

Supplier's Site
Audio Amplifier ICs - 1005940 - RS Components, Ltd.
Corby, Northants, United Kingdom
Audio Amplifier ICs
1005940
Audio Amplifier ICs 1005940
Audio power amplifier,LM4752TS 11W

Audio power amplifier,LM4752TS 11W

Supplier's Site
Singapore, Singapore
11W 32V Audio Amplifier
742-LM4752TS/NOPB
11W 32V Audio Amplifier 742-LM4752TS/NOPB
2-Ch 11W Audio Amp, 32V, 8R, TO-263-7 Product overview: LM4752TS/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11W, 32V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 11W, 32V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4752TS/NOPB can be used for catalog matching and distributor lookup.

2-Ch 11W Audio Amp, 32V, 8R, TO-263-7 Product overview: LM4752TS/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11W, 32V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 11W, 32V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4752TS/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio Amplifiers - LM4752TS/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LM4752TS/NOPB
Audio Amplifiers LM4752TS/NOPB
Amplifier IC 2-Channel (Stereo) Class AB DDPAK/TO-263-7

Amplifier IC 2-Channel (Stereo) Class AB DDPAK/TO-263-7

Buy Now
Sheung Wan, Hong Kong
Audio Amplifiers
LM4752TS/NOPB
Audio Amplifiers LM4752TS/NOPB
Audio Amplifiers STEREO 11W AUDIO PWR AMP

Audio Amplifiers STEREO 11W AUDIO PWR AMP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM4752TS/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LM4752TS/NOPB
IC AMP CLASS AB STER 11W TO263-7

IC AMP CLASS AB STER 11W TO263-7

Supplier's Site
Linear - Amplifiers - Audio - LM4752TS/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
LM4752TS/NOPB
Linear - Amplifiers - Audio LM4752TS/NOPB
IC AMP CLASS AB STER 11W TO263-7

IC AMP CLASS AB STER 11W TO263-7

Supplier's Site Datasheet
Audio Amplifiers - LM4752TS/NOPB - ODG (Origin Data Global)
Shenzhen, China
Audio Amplifiers
LM4752TS/NOPB
Audio Amplifiers LM4752TS/NOPB
IC AMP CLASS AB STER 11W TO263-7

IC AMP CLASS AB STER 11W TO263-7

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Operational Amplifiers Audio Amplifier Chips Amplifier and Comparator Chips
Product Number LM4752TS/NOPB 296-44782-ND 002603-LM4752TS/NOPB 5343295P 5343295 742-LM4752TS/NOPB LM4752TS/NOPB LM4752TS/NOPB LM4752TS/NOPB LM4752TS/NOPB LM4752TS/NOPB
Product Name LM4752 Stereo 11W Audio Power Amplifier Audio Amplifiers Linear - Linear - Amplifiers - Audio - LM4752TS/NOPB Audio Amplifier ICs Audio Amplifier ICs 11W 32V Audio Amplifier Audio Amplifiers Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Audio Audio Amplifiers
Supply Voltage (VS) 9.6 to 16 volts 9 to 32 volts 9 to 32 volts 12 to 28 volts 28 volts 9 to 32 volts 32 to 9 volts
Operating Temperature 0 to 70 C (32 to 158 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 0 C (32 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DDPAK/TO-263 TO-263-8, D2PAK (7 Leads + Tab), TO-263CA DPAK; DDPAK/TO-263-7 TO-263 To-263 Rail/Tube TO-263-8, D²Pak (7 Leads + Tab), TO-263CA TO-263-8, D2PAK (7 Leads + Tab), TO-263CA Surface Mount
Features Thermal Shutdown Protection
Output Power 11 watts 11 watts 11 watts 11 watts
Unlock Full Specs
to access all available technical data