Product Details
The AD797 is a very low noise, low distortion operational amplifier ideal for use as a preamplifier. The low noise of 0.9 nV(root)Hz and low total harmonic distortion of -120 dB at audio bandwidths give the AD797 the wide dynamic range necessary for preamps in microphones and mixing consoles.
Furthermore, the AD797's excellent slew rate of 20 V/µs and 110 MHz gain bandwidth make it highly suitable for low frequency ultrasound applications.
The AD797 is also useful in IR and Sonar Imaging applications where the widest dynamic range is necessary. The low distortion and 16-bit settling time of the AD797 make it ideal for buffering the inputs to Sigma Delta ADCs or the outputs of high resolution DACs especially when they are used in critical applications such as seismic detection and spectrum analyzers. Key features such as a 50 mA output current drive and the specified power supply voltage range of ±5 to ±15 volts make the AD797 an excellent general purpose amplifier.
Applications
IC OPAMP GP 1 CIRCUIT 8DIP
General Purpose Amplifier 1 Circuit 8-PDIP
A range of low noise operational amplifiers from Analog Devices suitable for applications involving low-level inputs and high gains where noise generation must be minimized. In addition, these low noise devices generally have lower levels of distortion than most general purpose op amps.
Mounting Type = Through Hole
Package Type = PDIP
Power Supply Type = Dual
Number of Channels per Chip = 1
Pin Count = 8
Typical Gain Bandwidth Product = 450MHz
Typical Dual Supply Voltage = ±12 V, ±15 V, ±9 V
Typical Slew Rate = 20V/µs
Minimum Operating Temperature = -40 °C
Maximum Operating Temperature = +85 °C
A range of low noise operational amplifiers from Analog Devices suitable for applications involving low-level inputs and high gains where noise generation must be minimized. In addition, these low noise devices generally have lower levels of distortion than most general purpose op amps.
Mounting Type = Through Hole
Package Type = PDIP
Power Supply Type = Dual
Number of Channels per Chip = 1
Pin Count = 8
Typical Gain Bandwidth Product = 450MHz
Typical Dual Supply Voltage = ±12 V, ±15 V, ±9 V
Typical Slew Rate = 20V/µs
Minimum Operating Temperature = -40 °C
Maximum Operating Temperature = +85 °C
Delivery on production packaging - Tube. This product is non-returnable.
A range of low noise operational amplifiers from Analog Devices suitable for applications involving low-level inputs and high gains where noise generation must be minimized. In addition, these low noise devices generally have lower levels of distortion than most general purpose op amps.
Mounting Type = Through Hole
Package Type = PDIP
Power Supply Type = Dual
Number of Channels per Chip = 1
Pin Count = 8
Typical Gain Bandwidth Product = 450MHz
Typical Dual Supply Voltage = ±12 V, ±15 V, ±9 V
Typical Slew Rate = 20V/µs
Minimum Operating Temperature = -40 °C
Maximum Operating Temperature = +85 °C
IC OPAMP GP 1 CIRCUIT 8DIP
IC OPAMP GP 1 CIRCUIT 8DIP
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
General Purpose Amplifier 1 Circuit 8-PDIP
Manufacturer: Analog Devices Inc.
Win Source Part Number: 077106-AD797ANZ
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
-3db Bandwidth: 8MHz
Amplifier Type: General Purpose
Slew Rate: 20 V/μs
Current - Input Bias: 250nA
Voltage - Input Offset: 25μV
Family Name: AD797
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: ±5 V to 15 V
Operating Supply Current: 8.2mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 110MHz
Alternative Parts (Cross-Reference): LM201AP; LM318N; OPA121KP4;
Introduction Date: September 06, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
No. of Amplifiers:1 Amplifier; Bandwidth:110MHz; Slew Rate:20V/µs; Supply Voltage Range:± 5V to ± 18V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:AD797 RoHS Compliant: Yes
Analog Devices, Inc. | Lingto Electronic Limited | DigiKey | RS Components, Ltd. | LIXINC Electronics Co., Limited | Shenzhen Shengyu Electronics Technology Limited | Richardson RFPD | Quarktwin Technology Ltd. | Win Source Electronics | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|---|
Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | AD797ANZ | AD797ANZ | 505-AD797ANZ-ND | 5228427 | AD797ANZ | AD797ANZ | AD797ANZ | AD797ANZ | 077106-AD797ANZ | 60AK7152 |
Product Name | Ultralow Distortion, Ultralow Noise Op Amp | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits | Integrated Circuits (ICs) - Linear - Amplifiers | Amplifier - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD797ANZ | No. Of Amplifiers Analog Devices | |
Standards and Certifications | RoHS | RoHS | ||||||||
Supply Voltage (VS) | 10 to 36 volts | ? to 15 volts | 10 volts | 5 to 15 volts | ||||||
GBW | 110 MHz | 450 MHz | 110 MHz | 110 MHz | 110 MHz | |||||
Quiescent Current (IQ) | 10500 microamps | |||||||||
VOS | 0.0400 millivolts | 0.0250 millivolts | 0.0250 millivolts | 0.0250 millivolts |