Wide-Temperature, Precision Instrumentation Amplifier 8-VSSOP -40 to 125
Instrumentation Amplifier 1 Circuit 8-VSSOP
IC INST AMP 1 CIRCUIT 8VSSOP
IC INST AMP 1 CIRCUIT 8VSSOP
IC INST AMP 1 CIRCUIT 8VSSOP
IC INST AMP 1 CIRCUIT 8VSSOP
Instrumentation Amplifier 1 Circuit 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1045597-INA337AIDGKT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 1kHz
Amplifier Type: Instrumentation
Current - Input Bias: 200pA
Voltage - Input Offset: 20μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Operating Supply Current: 2.4mA
Channel Output Current: 25mA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Texas Instruments | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | LIXINC Electronics Co., Limited | DigiKey | Win Source Electronics | |
---|---|---|---|---|---|---|---|---|
Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
Product Number | INA337AIDGKTG4 | INA337AIDGKTG4 | INA337AIDGKTG4 | 815-INA337AIDGKTG4 | INA337AIDGKTG4 | INA337AIDGKTG4 | INA337AIDGKTG4-ND | 1045597-INA337AIDGKTG4 |
Product Name | INA337 Wide-Temperature, Precision Instrumentation Amplifier | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | IC INST AMP 1 CIRCUIT 8VSSOP | Integrated Circuits (ICs) - Linear - Amplifiers | Integrated Circuits | Instrumentation, OP Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA337AIDGKTG4 |
RoHS Compliant | RoHS | RoHS | ||||||
CMRR | 106 dB | |||||||
Supply Voltage (VS) | 2.7 to 5.5 volts | 5 volts | 2.7 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |||
IBIAS | 0.0020 µA | 2.00E-4 µA | 0.0020 µA | 2.00E-4 µA | 2.00E-4 µA | |||
Input Voltage Noise (Vn) | 33 nV/rt.Hz |