Renesas Electronics Corporation 550MHz Differential Line Receivers EL5175ISZ-T13

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
550MHz Differential Line Receivers - EL5175ISZ-T13 - Renesas Electronics Corporation
Milpitas, CA, USA
550MHz Differential Line Receivers
EL5175ISZ-T13
550MHz Differential Line Receivers EL5175ISZ-T13
The EL5175 and EL5375 are single and triple high bandwidth amplifiers designed to extract the difference signal from noisy environments. They are primarily targeted for applications such as receiving signals from twisted-pair lines or any application where common mode noise injection is likely to occur.brbr The EL5175 and EL5375 are stable for a gain of one and requires two external resistors to set the voltage gain for each channel.brbr The output common mode level is set by the reference pin (VsubREF/sub), which has a -3dB bandwidth of over 450MHz. Generally, this pin is grounded but it can be tied to any voltage reference.brbr The output can deliver a maximum of ±60mA and is short circuit protected to withstand a temporary overload condition.brbr The EL5175 is available in the 8 Ld SOIC and 8 Ld MSOP packages and the EL5375 in the 24 Ld QSOP package. All are specified for operation over the full -40°C to +85°C temperature range.

The EL5175 and EL5375 are single and triple high bandwidth amplifiers designed to extract the difference signal from noisy environments. They are primarily targeted for applications such as receiving signals from twisted-pair lines or any application where common mode noise injection is likely to occur.brbr The EL5175 and EL5375 are stable for a gain of one and requires two external resistors to set the voltage gain for each channel.brbr The output common mode level is set by the reference pin (VsubREF/sub), which has a -3dB bandwidth of over 450MHz. Generally, this pin is grounded but it can be tied to any voltage reference.brbr The output can deliver a maximum of ±60mA and is short circuit protected to withstand a temporary overload condition.brbr The EL5175 is available in the 8 Ld SOIC and 8 Ld MSOP packages and the EL5375 in the 24 Ld QSOP package. All are specified for operation over the full -40°C to +85°C temperature range.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - EL5175ISZ-T13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
EL5175ISZ-T13
Integrated Circuits (ICs) - Linear - Amplifiers EL5175ISZ-T13
IC OPAMP DIFF 1 CIRCUIT 8SOIC

IC OPAMP DIFF 1 CIRCUIT 8SOIC

Supplier's Site
IC OPAMP DIFF 200MHZ 8SOIC - 391-EL5175ISZ-T13 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP DIFF 200MHZ 8SOIC
391-EL5175ISZ-T13
IC OPAMP DIFF 200MHZ 8SOIC 391-EL5175ISZ-T13
IC OPAMP DIFF 200MHZ 8SOIC

IC OPAMP DIFF 200MHZ 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5175ISZ-T13 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
EL5175ISZ-T13
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps EL5175ISZ-T13
IC OPAMP DIFF 1 CIRCUIT 8SOIC

IC OPAMP DIFF 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - EL5175ISZ-T13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
EL5175ISZ-T13
Instrumentation, OP Amps, Buffer Amps EL5175ISZ-T13
Differential Amplifier 1 Circuit 8-SOIC

Differential Amplifier 1 Circuit 8-SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Differential Amplifiers
EL5175ISZ-T13
Differential Amplifiers EL5175ISZ-T13
Differential Amplifiers EL5175ISZ 500MHZCVR

Differential Amplifiers EL5175ISZ 500MHZCVR

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1057031-EL5175ISZ-T13 - Win Source Electronics
Yishun, Singapore
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1057031-EL5175ISZ-T13
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1057031-EL5175ISZ-T13
Win Source Part Number: 1057031-EL5175ISZ-T1 3 Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) -3db Bandwidth: 550 MHz Amplifier Type: Differential Slew Rate: 900V/µs Gain Bandwidth Product: 200 MHz Current - Input Bias: 12.5 µA Voltage - Input Offset: 3 mV Current - Supply: 9.6mA Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Renesas Electronics America Inc Base Product Number: EL5175 Product Status: Last Time Buy Voltage - Supply Span (Min): 4.75 V Voltage - Supply Span (Max): 11 V

Win Source Part Number: 1057031-EL5175ISZ-T13
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
-3db Bandwidth: 550 MHz
Amplifier Type: Differential
Slew Rate: 900V/µs
Gain Bandwidth Product: 200 MHz
Current - Input Bias: 12.5 µA
Voltage - Input Offset: 3 mV
Current - Supply: 9.6mA
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Renesas Electronics America Inc
Base Product Number: EL5175
Product Status: Last Time Buy
Voltage - Supply Span (Min): 4.75 V
Voltage - Supply Span (Max): 11 V

Supplier's Site Datasheet
Thief River Falls, MN, United States
Instrumentation, OP Amps, Buffer Amps
EL5175ISZ-T13-ND
Instrumentation, OP Amps, Buffer Amps EL5175ISZ-T13-ND
Differential Amplifier 1 Circuit 8-SOIC

Differential Amplifier 1 Circuit 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Win Source Electronics DigiKey
Product Category Amplifier and Comparator Chips Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number EL5175ISZ-T13 EL5175ISZ-T13 391-EL5175ISZ-T13 EL5175ISZ-T13 EL5175ISZ-T13 EL5175ISZ-T13 1057031-EL5175ISZ-T13 EL5175ISZ-T13-ND
Product Name 550MHz Differential Line Receivers Integrated Circuits (ICs) - Linear - Amplifiers IC OPAMP DIFF 200MHZ 8SOIC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Differential Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 11 volts
Slew Rate 9.00E-4 V/µs 900 V/µs 900 V/µs 900 V/µs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-SOIC (0.154, 3.90mm Width) SOIC; SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width)
Life Cycle Stage Removed Removed; Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

 - 7385301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Supply Voltage (VS) 2.7 to 5.5 volts
GBW 1 MHz
Slew Rate 1 V/µs
View Details
TLR™ Series, Automotive High Precision & Input/Output Rail-to-Rail CMOS Operational Amplifier (Dual Op-Amp) - TLR2377YFJ-C - ROHM Semiconductor GmbH
Specs
Standards RoHS
Closed-Loop Gain (AVCL) 137 V/V
Supply Voltage (VS) 2.5 to 5.5 volts
View Details
Quad Rail-to-Rail FET Input Operational Amplifier - ALD4704APBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 3.25 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers