Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor 6-SC70 -40 to 125
IC CURR SENSE 1 CIRCUIT SC70-6
Current Sense Amplifier 1 Circuit SC-70-6
Current Sense Amplifier 1 Circuit SC-70-6
Current Sense Amplifier 1 Circuit SC-70-6
Current Sense Amplifier 1 Circuit SC-70-6
IC CURR SENSE 1 CIRCUIT SC70-6
Manufacturer: Texas Instruments
Win Source Part Number: 1045523-INA212BIDCKR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Current Sense
Slew Rate: 0.4 V/μs
Current - Input Bias: 28μA
Voltage - Input Offset: 0.55μV
Family Name: INA212
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-6
Supply Voltage - Operating: 2.7 V to 26 V
Operating Supply Current: 65μA
Gain Bandwidth Product (GBP): 14kHz
Alternative Parts (Cross-Reference): INA212CQDCKRQ1; INA212BIDCKT; MAX9934FAUA+; MAX9934FAUA+T;
Introduction Date: May 14, 2008
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Current Sense Amplifiers VOut,Hi/Low Side Msmt,BiDir 0-Drift
Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | DigiKey | Lingto Electronic Limited | Win Source Electronics | VAST STOCK CO., LIMITED | |
---|---|---|---|---|---|---|---|
Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
Product Number | INA212BIDCKR | INA212BIDCKR | INA212BIDCKR | 296-40128-2-ND | INA212BIDCKR | 1045523-INA212BIDCKR | INA212BIDCKR |
Product Name | INA212 Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA212BIDCKR | Current Sense Amplifiers |
Standards and Certifications | RoHS | ||||||
Package Type | SC70 | Surface Mount | SSOP; SOP; SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | SC-70; SC-70-6 | ||
Supply Voltage (VS) | 2.7 volts | 2.7 to 26 volts | |||||
Slew Rate | 4.00E-7 V/µs | 0.4000 V/µs | 0.4000 V/µs | 0.4000 V/µs | |||
Life Cycle Stage | Active | Active | Active |