Wolfspeed High Power RF GaN on SiC HEMT 350 W, 50 V, 1200 - 1400 MHz GTVA123501FA-V1

Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Power RF GaN on SiC HEMT 350 W, 50 V, 1200 - 1400 MHz - GTVA123501FA-V1 - Wolfspeed
Durham, NC, United States
High Power RF GaN on SiC HEMT 350 W, 50 V, 1200 - 1400 MHz
GTVA123501FA-V1
High Power RF GaN on SiC HEMT 350 W, 50 V, 1200 - 1400 MHz GTVA123501FA-V1
The GTVA123501FA is a 350-watt GaN on SiC high electron mobility transistor (HEMT) for use in the 1200 to 1400 MHz frequency band. It features input matching, high efficiency, and a thermally-enhanced surface mount package with earless flange. Features GaN on SiC HEMT technology Broadband internal input matching Pb-free and RoHS compliant

The GTVA123501FA is a 350-watt GaN on SiC high electron mobility transistor (HEMT) for use in the 1200 to 1400 MHz frequency band. It features input matching, high efficiency, and a thermally-enhanced surface mount package with earless flange.

Features

  • GaN on SiC HEMT technology
  • Broadband internal input matching
  • Pb-free and RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Wolfspeed
Product Category RF Transistors
Product Number GTVA123501FA-V1
Product Name High Power RF GaN on SiC HEMT 350 W, 50 V, 1200 - 1400 MHz
Transistor Technology / Material GaN
Unlock Full Specs
to access all available technical data

Similar Products

RF Mosfet and Active Bias Controllers - BG3130 - Infineon Technologies AG
Specs
Transconductance 3.30E-5 kS
Power Gain 24 dB
Noise Figure 1.3 dB
View Details
DC - 25 GHz, 7 Watt, 28 V GaN RF Transistor - TGF2933 - Qorvo
Specs
Transistor Technology / Material GaN
Transistor Grade / Operating Range Military
Package Type die
View Details
Specs
Polarity PNP
Package Type SOT-363
Packing Method Tape Reel
View Details
Bipolar Transistor - 2N3866 - Semicoa
Specs
Polarity NPN
Transistor Grade / Operating Range Military
Package Type TO-39 UB
View Details