IGBT 600V 16A 77W Surface Mount D2PAK
Optimised IGBTs designed for medium frequency applications with fast response which provide the user with the highest efficiency available. These devices utilise FRED diodes optimised to provide the best performance with IGBTs
Maximum Continuous Collector Current = 16 A
Maximum Collector Emitter Voltage = 600 V
Maximum Gate Emitter Voltage = ±30V
Maximum Power Dissipation = 77 W
Package Type = D2PAK (TO-263)
Mounting Type = Surface Mount
Channel Type = N
Pin Count = 3
Switching Speed = 8 - 30kHz
Transistor Configuration = Single
Optimised IGBTs designed for medium frequency applications with fast response which provide the user with the highest efficiency available. These devices utilise FRED diodes optimised to provide the best performance with IGBTs
Maximum Continuous Collector Current = 16 A
Maximum Collector Emitter Voltage = 600 V
Maximum Gate Emitter Voltage = ±30V
Maximum Power Dissipation = 77 W
Package Type = D2PAK (TO-263)
Mounting Type = Surface Mount
Channel Type = N
Pin Count = 3
Switching Speed = 8 - 30kHz
Transistor Configuration = Single
Delivery on production packaging - Tube. This product is non-returnable.
IGBT WITH RECOVERY DIODE
IRGS4610 - Discrete IGBT with Anti-Parallel Diode
IRGS4610 - Discrete IGBT with Anti-Parallel Diode
DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Rochester Electronics | |
---|---|---|---|---|
Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
Product Number | IRGS4610DPBF-ND | 8724262 | IRGS4610DPBF | IRGS4610DPBF |
Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | ||
TJ | -40 to 175 C (-40 to 347 F) | |||
Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK (TO-263) | D2PAK | |
Packing Method | Tube | Tube; Tube | Tube; Tube |