Nexperia B.V. 40 V, N-channel Trench MOSFET PMV130ENEAR

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40 V, N-channel Trench MOSFET - PMV130ENEAR - Nexperia B.V.
Nijmegen, Netherlands
40 V, N-channel Trench MOSFET
PMV130ENEAR
40 V, N-channel Trench MOSFET PMV130ENEAR
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Extended temperature range Tj = 175 °C Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 1 kV HBM (class H1C) AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Logic-level compatible
  • Extended temperature range Tj = 175 °C
  • Trench MOSFET technology
  • ElectroStatic Discharge (ESD) protection > 1 kV HBM (class H1C)
  • AEC-Q101 qualified

Applications

  • Relay driver
  • High-speed line driver
  • Low-side load switch
  • Switching circuits
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-2299-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2299-2-ND
Single FETs, MOSFETs 1727-2299-2-ND
N-Channel 40V 2.1A (Ta) 460mW (Ta), 5W (Tc) Surface Mount TO-236AB

N-Channel 40V 2.1A (Ta) 460mW (Ta), 5W (Tc) Surface Mount TO-236AB

Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-2299-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2299-1-ND
Single FETs, MOSFETs 1727-2299-1-ND
N-Channel 40V 2.1A (Ta) 460mW (Ta), 5W (Tc) Surface Mount TO-236AB

N-Channel 40V 2.1A (Ta) 460mW (Ta), 5W (Tc) Surface Mount TO-236AB

Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-2299-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2299-6-ND
Single FETs, MOSFETs 1727-2299-6-ND
N-Channel 40V 2.1A (Ta) 460mW (Ta), 5W (Tc) Surface Mount TO-236AB

N-Channel 40V 2.1A (Ta) 460mW (Ta), 5W (Tc) Surface Mount TO-236AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 40V N-channel Trench MOSFET

MOSFET 40V N-channel Trench MOSFET

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMV130ENEAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMV130ENEAR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMV130ENEAR
MOSFET N-CH 40V 2.1A TO236AB

MOSFET N-CH 40V 2.1A TO236AB

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMV130ENEAR - 1089772-PMV130ENEAR - Win Source Electronics
Yishun, Singapore
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMV130ENEAR
1089772-PMV130ENEAR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMV130ENEAR 1089772-PMV130ENEAR
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089772-PMV130ENEAR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 460mW (Ta), 5W (Tc) Family Name: PMV130ENEA Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-236AB (SOT23) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 2.1A (Ta) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 3.6nC @ 10V Max Input Capacitance: 170pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 120 mOhm @ 1.5A, 10V Alternative Parts (Cross-Reference): 2SK3408-T1B; PMV130ENEA; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089772-PMV130ENEAR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 460mW (Ta), 5W (Tc)
Family Name: PMV130ENEA
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-236AB (SOT23)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 2.1A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 3.6nC @ 10V
Max Input Capacitance: 170pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 120 mOhm @ 1.5A, 10V
Alternative Parts (Cross-Reference): 2SK3408-T1B; PMV130ENEA;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Supplier's Site Datasheet
Mosfet, N-Ch, 40V, 2.1A, Sot23; Transistor Polarity Nexperia - 97Y9468 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 2.1A, Sot23; Transistor Polarity Nexperia
97Y9468
Mosfet, N-Ch, 40V, 2.1A, Sot23; Transistor Polarity Nexperia 97Y9468
MOSFET, N-CH, 40V, 2.1A, SOT23; Transistor Polarity:N Channel; Continuous Drain Current Id:2.1A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.095ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.6V; Power RoHS Compliant: Yes

MOSFET, N-CH, 40V, 2.1A, SOT23; Transistor Polarity:N Channel; Continuous Drain Current Id:2.1A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.095ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.6V; Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Win Source Electronics Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number PMV130ENEAR 1727-2299-2-ND PMV130ENEAR PMV130ENEAR 1089772-PMV130ENEAR 97Y9468
Product Name 40 V, N-channel Trench MOSFET Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMV130ENEAR Mosfet, N-Ch, 40V, 2.1A, Sot23; Transistor Polarity Nexperia
Polarity N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts 40 volts
IDSS 2100 milliamps 2100 milliamps
VGS(off) 1.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

N-channel 100 V, 38 mΩ standard level MOSFET in LFPAK56 - BUK7Y38-100EX - Nexperia B.V.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
View Details
7 suppliers
PNP general purpose transistors - 2PB709ASW,115 - Nexperia B.V.
Specs
Polarity PNP
Package Type SOT323; SOT323
IC(max) -100 milliamps
View Details
3 suppliers
30 V, 350 mA N-channel Trench MOSFET - NX3008NBKW,115 - Nexperia B.V.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
View Details
9 suppliers
30 V, N-channel Trench MOSFET - PMH550UNEH - Nexperia B.V.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
View Details
5 suppliers