Vishay Precision Group MOSFET IRFP350PBF

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET N-CH 400V HEXFET MOSFET

MOSFET N-CH 400V HEXFET MOSFET

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP350PBF - 017631-IRFP350PBF - Win Source Electronics
Yishun, Singapore
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP350PBF
017631-IRFP350PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP350PBF 017631-IRFP350PBF
Manufacturer: Vishay Win Source Part Number: 017631-IRFP350PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 190W (Tc) Family Name: IRFP350 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 16A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 150nC @ 10V Max Input Capacitance: 2600pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 300 mOhm @ 9.6A, 10V Alternative Parts (Cross-Reference): IRFS350A; IRFS350A_NL; IRFP350A_NL; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 017631-IRFP350PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 190W (Tc)
Family Name: IRFP350
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 400V
Continuous Drain Current at 25°C: 16A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 150nC @ 10V
Max Input Capacitance: 2600pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 300 mOhm @ 9.6A, 10V
Alternative Parts (Cross-Reference): IRFS350A; IRFS350A_NL; IRFP350A_NL;
Introduction Date: March 27, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFP350PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFP350PBF-ND
Single FETs, MOSFETs IRFP350PBF-ND
N-Channel 400V 16A (Tc) 190W (Tc) Through Hole TO-247AC

N-Channel 400V 16A (Tc) 190W (Tc) Through Hole TO-247AC

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFP350PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFP350PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFP350PBF
MOSFET N-CH 400V 16A TO247-3

MOSFET N-CH 400V 16A TO247-3

Supplier's Site
 - 5409648 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFET N-Channel 400V 16A TO247AC - Discrete Semiconductors - MOSFET Transistors

MOSFET N-Channel 400V 16A TO247AC - Discrete Semiconductors - MOSFET Transistors

Supplier's Site
 - 5409648P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFET N-Channel 400V 16A TO247AC - Discrete Semiconductors - MOSFET Transistors Delivery on production packaging - Bag. This product is non-returnable.

MOSFET N-Channel 400V 16A TO247AC - Discrete Semiconductors - MOSFET Transistors
Delivery on production packaging - Bag. This product is non-returnable.

Supplier's Site
MOSFET, Power;N-Ch;VDSS 400V;RDS(ON) 0.3Ohm;ID 16A;TO-247AC;PD 190W;VGS +/-20V - 70078936 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 400V;RDS(ON) 0.3Ohm;ID 16A;TO-247AC;PD 190W;VGS +/-20V
70078936
MOSFET, Power;N-Ch;VDSS 400V;RDS(ON) 0.3Ohm;ID 16A;TO-247AC;PD 190W;VGS +/-20V 70078936
MOSFET, Power;N-Ch;VDSS 400V;RDS(ON) 0.3Ohm;ID 16A;TO-247AC;PD 190W;VGS +/-20V

MOSFET, Power;N-Ch;VDSS 400V;RDS(ON) 0.3Ohm;ID 16A;TO-247AC;PD 190W;VGS +/-20V

Supplier's Site
N Channel Mosfet, 400V, 16A, To-247; Channel Type Vishay - 63J6876 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 400V, 16A, To-247; Channel Type Vishay
63J6876
N Channel Mosfet, 400V, 16A, To-247; Channel Type Vishay 63J6876
N CHANNEL MOSFET, 400V, 16A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:16A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 400V, 16A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:16A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFP350PBF 017631-IRFP350PBF IRFP350PBF-ND IRFP350PBF 5409648 70078936 63J6876
Product Name MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP350PBF Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET, Power;N-Ch;VDSS 400V;RDS(ON) 0.3Ohm;ID 16A;TO-247AC;PD 190W;VGS +/-20V N Channel Mosfet, 400V, 16A, To-247; Channel Type Vishay
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 400 volts 400 volts 400 volts
PD 190000 milliwatts 190000 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Package Type TO-247; SOT3; TO-247-3 TO-247; TO-247-3 TO-247; TO-247-3 TO-247; TO-247AC TO-247 TO-3; TO-247
Unlock Full Specs
to access all available technical data

Similar Products

Small Signal/Small Power MOSFET - BSS816NW - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.1600 ohms
View Details
1200 V, 410 mohm SiC FET - UF3C120400K3S - Qorvo
Specs
Transistor Technology / Material 1200 V, 410 mohm SiC FET
Transistor Grade / Operating Range Automotive
Package Type TO-247-3L
View Details
5 suppliers
Specs
Polarity NPN
Package Type SOT23
Packing Method Tape Reel
View Details
Bipolar Transistor - 2N3506A - Semicoa
Specs
Polarity NPN
Transistor Grade / Operating Range Military
Package Type TO-39
View Details