onsemi Single Bipolar Transistors FJV992FMTF

Description
Bipolar (BJT) Transistor PNP 120V 50mA 50MHz 300mW Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - FJV992FMTFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FJV992FMTFTR-ND
Single Bipolar Transistors FJV992FMTFTR-ND
Bipolar (BJT) Transistor PNP 120V 50mA 50MHz 300mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 120V 50mA 50MHz 300mW Surface Mount SOT-23-3

Supplier's Site Datasheet
Single Bipolar Transistors - FJV992FMTFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FJV992FMTFDKR-ND
Single Bipolar Transistors FJV992FMTFDKR-ND
Bipolar (BJT) Transistor PNP 120V 50mA 50MHz 300mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 120V 50mA 50MHz 300mW Surface Mount SOT-23-3

Supplier's Site Datasheet
Single Bipolar Transistors - FJV992FMTFCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FJV992FMTFCT-ND
Single Bipolar Transistors FJV992FMTFCT-ND
Bipolar (BJT) Transistor PNP 120V 50mA 50MHz 300mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 120V 50mA 50MHz 300mW Surface Mount SOT-23-3

Supplier's Site Datasheet
 - FJV992FMTF - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.05A, 120V, PNP

Small Signal Bipolar Transistor, 0.05A, 120V, PNP

Supplier's Site Datasheet
 - FJV992FMTF - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.05A, 120V, PNP

Small Signal Bipolar Transistor, 0.05A, 120V, PNP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
FJV992FMTF
Bipolar Transistors - BJT FJV992FMTF
Bipolar Transistors - BJT PNP/120V/50mA

Bipolar Transistors - BJT PNP/120V/50mA

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - FJV992FMTF - 774599-FJV992FMTF - Win Source Electronics
Yishun, Singapore
TRANSISTORS - Transistors (BJT) - Single - FJV992FMTF
774599-FJV992FMTF
TRANSISTORS - Transistors (BJT) - Single - FJV992FMTF 774599-FJV992FMTF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774599-FJV992FMTF Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Power - Max: 300mW Transistor Type: PNP Frequency - Transition: 50MHz Family Name: FJV992F Categories: Discrete Semiconductor Products Manufacturer Package: SOT-23-3 Current - Collector (Ic) (Maximum): 50mA Voltage - Collector Emitter Breakdown (Maximum): 120V Vce Saturation (Maximum) @ Ib, Ic: 300mV @ 1mA, 10mA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 300 @ 1mA, 6V Alternative Parts (Cross-Reference): 2SA1514KR; 2SA811A; 2SARA41CHZGT116S; 2SARA41CHZGT116R; Introduction Date: November 01, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774599-FJV992FMTF
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Power - Max: 300mW
Transistor Type: PNP
Frequency - Transition: 50MHz
Family Name: FJV992F
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-23-3
Current - Collector (Ic) (Maximum): 50mA
Voltage - Collector Emitter Breakdown (Maximum): 120V
Vce Saturation (Maximum) @ Ib, Ic: 300mV @ 1mA, 10mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 300 @ 1mA, 6V
Alternative Parts (Cross-Reference): 2SA1514KR; 2SA811A; 2SARA41CHZGT116S; 2SARA41CHZGT116R;
Introduction Date: November 01, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Supplier's Site Datasheet
 - 8070965 - RS Components, Ltd.
Corby, Northants, United Kingdom
Transistor, Fairchild, FJV992FMTF - Discrete Semiconductors - Bipolar Transistors

Transistor, Fairchild, FJV992FMTF - Discrete Semiconductors - Bipolar Transistors

Supplier's Site
 - 8070965P - RS Components, Ltd.
Corby, Northants, United Kingdom
Transistor, Fairchild, FJV992FMTF - Discrete Semiconductors - Bipolar Transistors Delivery on production packaging - Reel. This product is non-returnable.

Transistor, Fairchild, FJV992FMTF - Discrete Semiconductors - Bipolar Transistors
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
 - 1455609 - RS Components, Ltd.
Corby, Northants, United Kingdom
Transistor, Fairchild, FJV992FMTF - Discrete Semiconductors - Bipolar Transistors

Transistor, Fairchild, FJV992FMTF - Discrete Semiconductors - Bipolar Transistors

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FJV992FMTF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FJV992FMTF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FJV992FMTF
TRANS PNP 120V 0.05A SOT23-3

TRANS PNP 120V 0.05A SOT23-3

Supplier's Site
Transistor, Pnp, -120V, -0.05A, Sot-23-3; Transistor Polarity Onsemi - 46AC0836 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, -120V, -0.05A, Sot-23-3; Transistor Polarity Onsemi
46AC0836
Transistor, Pnp, -120V, -0.05A, Sot-23-3; Transistor Polarity Onsemi 46AC0836
TRANSISTOR, PNP, -120V, -0.05A, SOT-23-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-120V; Transition Frequency ft:50MHz; Power Dissipation Pd:300mW; DC Collector Current:-50mA; DC Current Gain hFE:300hFE; RoHS Compliant: Yes

TRANSISTOR, PNP, -120V, -0.05A, SOT-23-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-120V; Transition Frequency ft:50MHz; Power Dissipation Pd:300mW; DC Collector Current:-50mA; DC Current Gain hFE:300hFE; RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor, Pnp, -120V, -0.05A, Sot-23-3; Transistor Polarity Onsemi - 85AC1792 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, -120V, -0.05A, Sot-23-3; Transistor Polarity Onsemi
85AC1792
Transistor, Pnp, -120V, -0.05A, Sot-23-3; Transistor Polarity Onsemi 85AC1792
TRANSISTOR, PNP, -120V, -0.05A, SOT-23-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-120V; Transition Frequency ft:50MHz; Power Dissipation Pd:300mW; DC Collector Current:-50mA; DC Current Gain hFE:300hFE; RoHS Compliant: Yes

TRANSISTOR, PNP, -120V, -0.05A, SOT-23-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-120V; Transition Frequency ft:50MHz; Power Dissipation Pd:300mW; DC Collector Current:-50mA; DC Current Gain hFE:300hFE; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics VAST STOCK CO., LIMITED Win Source Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number FJV992FMTFTR-ND FJV992FMTF FJV992FMTF 774599-FJV992FMTF 8070965 FJV992FMTF 46AC0836
Product Name Single Bipolar Transistors Bipolar Transistors - BJT TRANSISTORS - Transistors (BJT) - Single - FJV992FMTF Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Pnp, -120V, -0.05A, Sot-23-3; Transistor Polarity Onsemi
Polarity PNP PNP PNP PNP PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SOT3; SOT23 SOT23; SOT-23 SOT23; SOT-23-3 TO-3; SOT23
Packing Method Tape Reel; Tape & Reel Tape Reel; Reel package Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Power Gain 300 dB
Operating Frequency 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

HiRel Silicon Bipolar Transistor - BFY181 (P) - Infineon Technologies AG
Specs
Package Type Micro-X
Packing Method SINGLE BOX
IC(max) 20 milliamps
View Details
PNP, SOT-323FL, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) - DTA023EUB - ROHM Semiconductor GmbH
Specs
Polarity PNP
Package Type UMT3F
Transistor Grade / Operating Range Commercial
View Details
2 suppliers
DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor - TGF2979-SM - Qorvo
Specs
Transistor Technology / Material DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor
Transistor Grade / Operating Range Military
Package Type QFN
View Details
2 suppliers
45 V, 500 mA NPN/NPN general-purpose double transistors - BC817RAZ - Nexperia B.V.
Specs
Polarity NPN
Package Type SOT1268
IC(max) 500 milliamps
View Details
6 suppliers