TIP32 - Power Bipolar Transistor, 3A, 60V, PNP, TO-220AB, Plastic/Epoxy, 3 Pin
TIP32 - Power Bipolar Transistor, 3A, 60V, PNP, TO-220AB, Plastic/Epoxy, 3 Pin
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 052065-TIP32ATU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 3MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1.2V @ 375mA, 3A
Collector Cut-off Current(Max): 200μA
Typical Gain (hFE) (Min): 10 @ 3A, 4V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
Transistor, Fairchild, TIP32ATU - Discrete Semiconductors - Bipolar Transistors
Delivery on production packaging - Tube. This product is non-returnable.
Transistor, Fairchild, TIP32ATU - Discrete Semiconductors - Bipolar Transistors
Transistor, Fairchild, TIP32ATU - Discrete Semiconductors - Bipolar Transistors
Bipolar (BJT) Transistor PNP 60V 3A 3MHz 2W Through Hole TO-220-3
Rochester Electronics | Win Source Electronics | RS Components, Ltd. | DigiKey | |
---|---|---|---|---|
Product Category | Power MOSFET | Transistors | Bipolar RF Transistors | Transistors |
Product Number | TIP32ATU | 052065-TIP32ATU | 8080537P | TIP32ATU-ND |
Product Name | TRANSISTORS - Transistors (BJT) - Single - TIP32ATU | Single Bipolar Transistors | ||
Package Type | TO-220; TO-220AB | TO-220; SOT3; TO-220 | TO-220; TO-220 | TO-220; TO-220-3 |
Packing Method | Tube; Tube | |||
Polarity | PNP; PNP | PNP | PNP | |
IC(max) | 3000 milliamps |