Rohm, Bipolar Tr., 2SB1690TL - Discrete Semiconductors - Bipolar Transistors
TRANS PNP 12V 2A TSMT3
Bipolar (BJT) Transistor PNP 12V 2A 360MHz 1W Surface Mount TSMT3
Manufacturer: Rohm Semiconductor
Win Source Part Number: 113416-2SB1690TL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 360MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TSMT3
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Max Vce (sat): 180mV @ 50mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 270 @ 200mA, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
TRANSISTOR, PNP, 12V, 2A, TSMT ROHS COMPLIANT: YES
RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Transistors |
Product Number | 8268364 | 2SB1690TL | 2SB1690TLCT-ND | 113416-2SB1690TL | 30AK0389 |
Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2SB1690TL | Transistor, Pnp, 12V, 2A, Tsmt Rohs Compliant Rohm | |
Polarity | PNP | PNP | PNP; PNP | PNP | |
Package Type | TSMT | TSMT3 | SC-96 | SOT3; TSMT3 | TO-3 |
IC(max) | 2000 milliamps | 2000 milliamps | |||
VCEO | 12 volts | 12 volts |