onsemi Trans GP BJT PNP 25V 2A 4-Pin(3+Tab) PCP T/R 2SB1121S-TD-E

Description
Trans GP BJT PNP 25V 2A 4-Pin(3+Tab) PCP T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trans GP BJT PNP 25V 2A 4-Pin(3+Tab) PCP T/R - 598-2SB1121S-TD-E - Utmel Electronic Limited
Hong Kong, China
Trans GP BJT PNP 25V 2A 4-Pin(3+Tab) PCP T/R
598-2SB1121S-TD-E
Trans GP BJT PNP 25V 2A 4-Pin(3+Tab) PCP T/R 598-2SB1121S-TD-E
Trans GP BJT PNP 25V 2A 4-Pin(3+Tab) PCP T/R

Trans GP BJT PNP 25V 2A 4-Pin(3+Tab) PCP T/R

Supplier's Site
Single Bipolar Transistors - 2SB1121S-TD-EOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SB1121S-TD-EOSCT-ND
Single Bipolar Transistors 2SB1121S-TD-EOSCT-ND
Bipolar (BJT) Transistor PNP 25V 2A 150MHz 500mW Surface Mount PCP

Bipolar (BJT) Transistor PNP 25V 2A 150MHz 500mW Surface Mount PCP

Supplier's Site Datasheet
Single Bipolar Transistors - 2SB1121S-TD-EOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SB1121S-TD-EOSTR-ND
Single Bipolar Transistors 2SB1121S-TD-EOSTR-ND
Bipolar (BJT) Transistor PNP 25V 2A 150MHz 500mW Surface Mount PCP

Bipolar (BJT) Transistor PNP 25V 2A 150MHz 500mW Surface Mount PCP

Supplier's Site Datasheet
Single Bipolar Transistors - 2SB1121S-TD-EOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SB1121S-TD-EOSDKR-ND
Single Bipolar Transistors 2SB1121S-TD-EOSDKR-ND
Bipolar (BJT) Transistor PNP 25V 2A 150MHz 500mW Surface Mount PCP

Bipolar (BJT) Transistor PNP 25V 2A 150MHz 500mW Surface Mount PCP

Supplier's Site Datasheet
 - 2SB1121S-TD-E - Rochester Electronics
Newburyport, MA, United States
2SB1121 - Small Signal Bipolar Transistor

2SB1121 - Small Signal Bipolar Transistor

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SB1121S-TD-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SB1121S-TD-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SB1121S-TD-E
TRANS PNP 25V 2A PCP

TRANS PNP 25V 2A PCP

Supplier's Site
 - 7925000 - RS Components, Ltd.
Corby, Northants, United Kingdom
Transistor PNP 25V 2A Driver PCP4 - Discrete Semiconductors - Bipolar Transistors

Transistor PNP 25V 2A Driver PCP4 - Discrete Semiconductors - Bipolar Transistors

Supplier's Site
 - 7925000P - RS Components, Ltd.
Corby, Northants, United Kingdom
Transistor PNP 25V 2A Driver PCP4 - Discrete Semiconductors - Bipolar Transistors Delivery on production packaging - Reel. This product is non-returnable.

Transistor PNP 25V 2A Driver PCP4 - Discrete Semiconductors - Bipolar Transistors
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
 - 1453395 - RS Components, Ltd.
Corby, Northants, United Kingdom
Transistor PNP 25V 2A Driver PCP4 - Discrete Semiconductors - Bipolar Transistors

Transistor PNP 25V 2A Driver PCP4 - Discrete Semiconductors - Bipolar Transistors

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - 2SB1121S-TD-E - 197491-2SB1121S-TD-E - Win Source Electronics
Yishun, Singapore
TRANSISTORS - Transistors (BJT) - Single - 2SB1121S-TD-E
197491-2SB1121S-TD-E
TRANSISTORS - Transistors (BJT) - Single - 2SB1121S-TD-E 197491-2SB1121S-TD-E
Manufacturer: ON Semiconductor Win Source Part Number: 197491-2SB1121S-TD-E Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: PCP Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Max Vce (sat): 600mV @ 75mA, 1.5A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 100mA, 2V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 197491-2SB1121S-TD-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: PCP
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 600mV @ 75mA, 1.5A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 100mA, 2V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited RS Components, Ltd. Win Source Electronics
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 598-2SB1121S-TD-E 2SB1121S-TD-EOSCT-ND 2SB1121S-TD-E 2SB1121S-TD-E 7925000 197491-2SB1121S-TD-E
Product Name Trans GP BJT PNP 25V 2A 4-Pin(3+Tab) PCP T/R Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANSISTORS - Transistors (BJT) - Single - 2SB1121S-TD-E
Polarity PNP PNP PNP PNP; PNP
Packing Method Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 2000 milliamps 2000 milliamps 2000 milliamps
VCEO 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

750 V, 44 mohm SiC FET - UJ4C075044K3S - Qorvo
Specs
Transistor Technology / Material 750 V, 44 mohm SiC FET
Transistor Grade / Operating Range Military; Automotive
Package Type TO-247-3L
View Details
4 suppliers
N-Channel Power MOSFET - BSZ009NE2LS5 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 9.00E-4 ohms
View Details
PNP, SOT-346, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) - DTA114YKA - ROHM Semiconductor GmbH
Specs
Polarity PNP
Package Type SMT3
Transistor Grade / Operating Range Commercial
View Details
3 suppliers
45 V, 100 mA NPN general-purpose transistors - BC847C-QVL - Nexperia B.V.
Specs
Polarity NPN
Transistor Grade / Operating Range Automotive
Package Type SOT23; (SOT23)
View Details
4 suppliers