onsemi Discrete Semiconductor MMBT3904LT1G

Description
TRANS NPN 40V 200MA SOT23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor - MMBT3904LT1G - LIXINC Electronics Co., Limited
Hong Kong, China
Discrete Semiconductor
MMBT3904LT1G
Discrete Semiconductor MMBT3904LT1G
TRANS NPN 40V 200MA SOT23-3

TRANS NPN 40V 200MA SOT23-3

Supplier's Site Datasheet
TRANS NPN 40V 0.2A SOT23 - 598-MMBT3904LT1G - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 40V 0.2A SOT23
598-MMBT3904LT1G
TRANS NPN 40V 0.2A SOT23 598-MMBT3904LT1G
TRANS NPN 40V 0.2A SOT23

TRANS NPN 40V 0.2A SOT23

Supplier's Site
 - 5450343 - RS Components, Ltd.
Corby, Northants, United Kingdom
NPN transistor,MMBT3904 0.2A Ic 1Vce - Discrete Semiconductors - Bipolar Transistors

NPN transistor,MMBT3904 0.2A Ic 1Vce - Discrete Semiconductors - Bipolar Transistors

Supplier's Site
 - 1032948 - RS Components, Ltd.
Corby, Northants, United Kingdom
NPN transistor,MMBT3904 0.2A Ic 1Vce - Discrete Semiconductors - Bipolar Transistors

NPN transistor,MMBT3904 0.2A Ic 1Vce - Discrete Semiconductors - Bipolar Transistors

Supplier's Site
 - 5450343P - RS Components, Ltd.
Corby, Northants, United Kingdom
NPN transistor,MMBT3904 0.2A Ic 1Vce - Discrete Semiconductors - Bipolar Transistors Delivery on production packaging - Reel. This product is non-returnable.

NPN transistor,MMBT3904 0.2A Ic 1Vce - Discrete Semiconductors - Bipolar Transistors
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
Single Bipolar Transistors - MMBT3904LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT3904LT1GOSTR-ND
Single Bipolar Transistors MMBT3904LT1GOSTR-ND
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 300mW Surface Mount SOT-23-3 (TO-236)

Supplier's Site Datasheet
Single Bipolar Transistors - MMBT3904LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT3904LT1GOSDKR-ND
Single Bipolar Transistors MMBT3904LT1GOSDKR-ND
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 300mW Surface Mount SOT-23-3 (TO-236)

Supplier's Site Datasheet
Single Bipolar Transistors - MMBT3904LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT3904LT1GOSCT-ND
Single Bipolar Transistors MMBT3904LT1GOSCT-ND
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 300mW Surface Mount SOT-23-3 (TO-236)

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
MMBT3904LT1G
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT MMBT3904LT1G
40V 300mW 100@10mA,1V 200mA NPN SOT-23 Bipolar Transistors - BJT ROHS

40V 300mW 100@10mA,1V 200mA NPN SOT-23 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBT3904LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBT3904LT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBT3904LT1G
TRANS NPN 40V 0.2A SOT23-3

TRANS NPN 40V 0.2A SOT23-3

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - MMBT3904LT1G - 023748-MMBT3904LT1G - Win Source Electronics
Yishun, Singapore
TRANSISTORS - Transistors (BJT) - Single - MMBT3904LT1G
023748-MMBT3904LT1G
TRANSISTORS - Transistors (BJT) - Single - MMBT3904LT1G 023748-MMBT3904LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 023748-MMBT3904LT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: NPN Family Name: MMBT3904L Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55Ā°C to 150Ā°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 300mV @ 5mA, 50mA Typical Gain (hFE) (Min): 100 @ 10mA, 1V Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): PMMT491AT; TMPT3904-T; TMPT3904; Introduction Date: December 03, 2003 ECCN: EAR99 Country of Origin: Japan, Malaysia, Japan, Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient Application Field: Used in Signal Processing, Industrial, Automotive

Manufacturer: ON Semiconductor
Win Source Part Number: 023748-MMBT3904LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Family Name: MMBT3904L
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 300mV @ 5mA, 50mA
Typical Gain (hFE) (Min): 100 @ 10mA, 1V
Maximum Power Dissipation: 300mW
Alternative Parts (Cross-Reference): PMMT491AT; TMPT3904-T; TMPT3904;
Introduction Date: December 03, 2003
ECCN: EAR99
Country of Origin: Japan, Malaysia, Japan, Malaysia
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Signal Processing, Industrial, Automotive

Supplier's Site Datasheet
 - MMBT3904LT1G - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.2A, 40V, NPN, TO-236AB

Small Signal Bipolar Transistor, 0.2A, 40V, NPN, TO-236AB

Supplier's Site Datasheet
TRANS NPN 40V 0.2A SOT23 - MMBT3904LT1G - Karl Kruse GmbH & Co. KG
Kaarst, Germany
TRANS NPN 40V 0.2A SOT23
MMBT3904LT1G
TRANS NPN 40V 0.2A SOT23 MMBT3904LT1G
Karl KruseĀ is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Bipolar Transistor, Npn, 40V Sot-23; Transistor Polarity Onsemi - 83H7337 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 40V Sot-23; Transistor Polarity Onsemi
83H7337
Bipolar Transistor, Npn, 40V Sot-23; Transistor Polarity Onsemi 83H7337
BIPOLAR TRANSISTOR, NPN, 40V SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 40V SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar Transistor, Npn, 40V Sot-23, Full Reel; Transistor Polarity Onsemi - 83K0942 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 40V Sot-23, Full Reel; Transistor Polarity Onsemi
83K0942
Bipolar Transistor, Npn, 40V Sot-23, Full Reel; Transistor Polarity Onsemi 83K0942
BIPOLAR TRANSISTOR, NPN, 40V SOT-23, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 40V SOT-23, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 40 V, 300 Mhz, 225 Mw, 200 Ma, 300 Rohs Compliant Onsemi - 58M9145 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 40 V, 300 Mhz, 225 Mw, 200 Ma, 300 Rohs Compliant Onsemi
58M9145
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 40 V, 300 Mhz, 225 Mw, 200 Ma, 300 Rohs Compliant Onsemi 58M9145
Bipolar (BJT) Single Transistor, General Purpose, NPN, 40 V, 300 MHz, 225 mW, 200 mA, 300 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, General Purpose, NPN, 40 V, 300 MHz, 225 mW, 200 mA, 300 RoHS Compliant: Yes

Supplier's Site Datasheet
TRANSISTOR; SOT-23; NPN; 40 VDC (MAX.);60 VDC (MAX.); 6.0 VDC (MAX.) - 70099530 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRANSISTOR; SOT-23; NPN; 40 VDC (MAX.);60 VDC (MAX.); 6.0 VDC (MAX.)
70099530
TRANSISTOR; SOT-23; NPN; 40 VDC (MAX.);60 VDC (MAX.); 6.0 VDC (MAX.) 70099530
TRANSISTOR; SOT-23; NPN; 40 VDC (MAX.);60 VDC (MAX.); 6.0 VDC (MAX.)

TRANSISTOR; SOT-23; NPN; 40 VDC (MAX.);60 VDC (MAX.); 6.0 VDC (MAX.)

Supplier's Site

Technical Specifications

  LIXINC Electronics Co., Limited Utmel Electronic Limited RS Components, Ltd. DigiKey LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Win Source Electronics Rochester Electronics Karl Kruse GmbH & Co. KG Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MMBT3904LT1G 598-MMBT3904LT1G 5450343 MMBT3904LT1GOSTR-ND MMBT3904LT1G MMBT3904LT1G 023748-MMBT3904LT1G MMBT3904LT1G MMBT3904LT1G 83H7337 58M9145 70099530
Product Name Discrete Semiconductor TRANS NPN 40V 0.2A SOT23 Single Bipolar Transistors Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANSISTORS - Transistors (BJT) - Single - MMBT3904LT1G TRANS NPN 40V 0.2A SOT23 Bipolar Transistor, Npn, 40V Sot-23; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, General Purpose, Npn, 40 V, 300 Mhz, 225 Mw, 200 Ma, 300 Rohs Compliant Onsemi TRANSISTOR; SOT-23; NPN; 40 VDC (MAX.);60 VDC (MAX.); 6.0 VDC (MAX.)
Polarity NPN NPN NPN NPN NPN NPN; NPN NPN NPN NPN NPN NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 SOT3; SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 (TO-236) 3 LEAD SOT23 TO-3; SOT23 TO-3 SOT23
Packing Method Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-Reel® Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR Tape Reel; Tape & Reel
IC(max) 200 milliamps 200 milliamps 200 milliamps 200 milliamps 200 milliamps 200 milliamps
VCEO 40 volts 40 volts 40 volts 40 volts 40 volts 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 1219972 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; SOT-23
IC(max) 4000 milliamps
View Details
NPN general purpose double transistor - BC846S,125 - Nexperia B.V.
Specs
Polarity NPN
Package Type SOT363
View Details
4 suppliers
PNP, SOT-23, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive - DTA124XCAHZG - ROHM Semiconductor GmbH
Specs
Polarity PNP
Package Type SOT23; SOT-23
Transistor Grade / Operating Range Commercial
View Details
2 suppliers
N-Channel Power MOSFET - BSC050NE2LS - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0050 ohms
View Details
5 suppliers