Power Bipolar Transistor, 4A, 400V, NPN, TO-220AB, Plastic/Epoxy, 3 Pin
Power Bipolar Transistor, 4A, 400V, NPN, TO-220AB, Plastic/Epoxy, 3 Pin
Transistor, Fairchild, FJP3305H2TU - Discrete Semiconductors - Bipolar Transistors
Transistor, Fairchild, FJP3305H2TU - Discrete Semiconductors - Bipolar Transistors
Delivery on production packaging - Tube. This product is non-returnable.
Transistor, Fairchild, FJP3305H2TU - Discrete Semiconductors - Bipolar Transistors
Bipolar (BJT) Transistor NPN 400V 4A 4MHz 75W Through Hole TO-220-3
Bipolar Transistors - BJT NPN Silicon Trans
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016271-FJP3305H2TU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 4MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 1V @ 1A, 4A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 26 @ 1A, 5V
Maximum Power Dissipation: 75W
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
TRANS NPN 400V 4A TO220-3
Rochester Electronics | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|---|
Product Category | Power MOSFET | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
Product Number | FJP3305H2TU | 8050381 | FJP3305H2TU-ND | FJP3305H2TU | 016271-FJP3305H2TU | FJP3305H2TU |
Product Name | Single Bipolar Transistors | Bipolar Transistors - BJT | TRANSISTORS - Transistors (BJT) - Single - FJP3305H2TU | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | ||
Package Type | TO-220; TO-220AB | TO-220; TO-220 | TO-220; TO-220-3 | TO-220; SOT3; TO-220-3 | ||
Packing Method | Tube; Tube | Tube; Tube | ||||
Polarity | NPN | NPN | NPN; NPN | |||
IC(max) | 4000 milliamps | 4000 milliamps |