Manufacturer: ON Semiconductor
Win Source Part Number: 1267430-TIP31AG
Packaging: Tube
Mounting Style: Through Hole
Transistor Type: NPN
Frequency - Transition: 3MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 3A
Voltage - Collector Emitter Breakdown (Maximum): 60V
Current - Collector Cutoff (Maximum): 300μA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: TIP31
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 1.2V at 375mA, 3A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 10 at 3A, 4V
Maximum Power: 2W
TRANS NPN 60V 3A TO220AB
Bipolar (BJT) Transistor NPN 60V 3A 3MHz 2W Through Hole TO-220
Transistor NPN 60V 3A 40W TO220AB - Discrete Semiconductors - Bipolar Transistors
Transistor NPN 60V 3A 40W TO220AB - Discrete Semiconductors - Bipolar Transistors
Delivery on production packaging - Tube. This product is non-returnable.
Transistor NPN 60V 3A 40W TO220AB - Discrete Semiconductors - Bipolar Transistors
TRANS NPN 60V 3A TO220
Bipolar Transistors - BJT 3A 60V 40W NPN
TRANSISTOR, NPN, 60V, 3A, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:60V; Transition Frequency ft:3MHz; Power Dissipation Pd:40W; DC Collector Current:3A; DC Current Gain hFE:10hFE; Transistor Case RoHS Compliant: Yes
Transistor, Bipolar; NPN Bipolar; Silicon; TO-220 AB; 60; 60; 5; 1 Adc IB; 40W
Win Source Electronics | LIXINC Electronics Co., Limited | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|---|---|---|---|---|---|
Product Category | RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
Product Number | 1267430-TIP31AG | TIP31AG | TIP31AGOS-ND | 7743672 | TIP31AG | TIP31AG | 14AC5334 | 70099670 |
Product Name | TRANSISTORS - Transistors (BJT) - Single - TIP31AG | Discrete Semiconductor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Transistor, Npn, 60V, 3A, To-220; Transistor Polarity Onsemi | Transistor, Bipolar; NPN Bipolar; Silicon; TO-220 AB; 60; 60; 5; 1 Adc IB; 40W | |
Polarity | NPN | NPN | NPN | NPN | NPN | NPN | ||
Package Type | TO-220; SOT3 | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220; TO-220AB | TO-3; TO-220 | TO-220 | ||
Packing Method | Tube; Tube | Tube; Tube | Tube; Tube | |||||
TJ | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||||||
Power Gain | 10 dB |