Infineon Technologies AG High Linearity RF Transistors BFR380L3

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Linearity RF Transistors - BFR380L3 - Infineon Technologies AG
Neubiberg, Germany
High Linearity RF Transistors
BFR380L3
High Linearity RF Transistors BFR380L3
NPN Silicon RF Transistor Summary of Features High current capability and low noise figure for wide dynamic range Low voltage operation Ideal for low phase noise oscillators up to 3.5 GHz Low noise figure: 1.1 dB at 1.8 GHz Pb-free (RoHS compliant) package Potential Applications Wireless Communications LNA in RF Front-end For various applications like cellular and cordless phones, DECT, Tuners, FM, and RF modems. Designers who used this product also designed with BBY55-02V | RF tuning diode BBY58-02V | RF tuning diode BBY55-02V | RF tuning diode BBY58-02V | RF tuning diode BBY55-02V | RF tuning diode BBY58-02V | RF tuning diode

NPN Silicon RF Transistor


Summary of Features

  • High current capability and low noise figure for wide dynamic range
  • Low voltage operation
  • Ideal for low phase noise oscillators up to 3.5 GHz
  • Low noise figure: 1.1 dB at 1.8 GHz
  • Pb-free (RoHS compliant) package

Potential Applications

  • Wireless Communications
  • LNA in RF Front-end
  • For various applications like cellular and cordless phones, DECT, Tuners, FM, and RF modems.

Designers who used this product also designed with


  • BBY55-02V |
    RF tuning diode
  • BBY58-02V |
    RF tuning diode
  • BBY55-02V |
    RF tuning diode
  • BBY58-02V |
    RF tuning diode
  • BBY55-02V |
    RF tuning diode
  • BBY58-02V |
    RF tuning diode
Supplier's Site Datasheet
TRANSISTORS - RF Transistors (BJT) - BFR380L3 - 1153308-BFR380L3 - Win Source Electronics
Yishun, Singapore
TRANSISTORS - RF Transistors (BJT) - BFR380L3
1153308-BFR380L3
TRANSISTORS - RF Transistors (BJT) - BFR380L3 1153308-BFR380L3
Manufacturer: Infineon Technologies Win Source Part Number: 1153308-BFR380L3 Manufacturer Homepage: www.infineon.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1153308-BFR380L3
Manufacturer Homepage: www.infineon.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Supplier's Site

Technical Specifications

  Infineon Technologies AG Win Source Electronics
Product Category RF Transistors RF Transistors
Product Number BFR380L3 1153308-BFR380L3
Product Name High Linearity RF Transistors TRANSISTORS - RF Transistors (BJT) - BFR380L3
Package Type TSLP-3-1 SOT3
Unlock Full Specs
to access all available technical data

Similar Products

N-Channel Power MOSFET - BSC098N10NS5 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0098 ohms
View Details
4 suppliers
HiRel Silicon Bipolar Transistor - BFY196 (ES) - Infineon Technologies AG
Specs
Package Type Micro-X
Packing Method SINGLE BOX
IC(max) 100 milliamps
View Details
Small Signal/Small Power MOSFET - BSS314PE - Infineon Technologies AG
Specs
Polarity P-Channel; P
Transistor Technology / Material Si/SiC
rDS(on) 0.1400 ohms
View Details
High Linearity RF Transistors - BFR193F - Infineon Technologies AG
Specs
Package Type TSFP-3-1
Packing Method Tape Reel; TAPE & REEL
View Details