onsemi Discrete Semiconductor PZTA42T1G

Description
TRANS NPN 300V 0.5A SOT223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor - PZTA42T1G - LIXINC Electronics Co., Limited
Hong Kong, China
Discrete Semiconductor
PZTA42T1G
Discrete Semiconductor PZTA42T1G
TRANS NPN 300V 0.5A SOT223

TRANS NPN 300V 0.5A SOT223

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
PZTA42T1G
Bipolar Transistors - BJT PZTA42T1G
Bipolar Transistors - BJT 500mA 300V NPN

Bipolar Transistors - BJT 500mA 300V NPN

Supplier's Site Datasheet
 - PZTA42T1G - Rochester Electronics
Newburyport, MA, United States
PZTA42 - NPN Bipolar Small Signal Transistor

PZTA42 - NPN Bipolar Small Signal Transistor

Supplier's Site Datasheet
 - 464378 - RS Components, Ltd.
Corby, Northants, United Kingdom
Small Signal Hi-V NPN, PZTA42T1G - Discrete Semiconductors - Bipolar Transistors

Small Signal Hi-V NPN, PZTA42T1G - Discrete Semiconductors - Bipolar Transistors

Supplier's Site
 - 464378P - RS Components, Ltd.
Corby, Northants, United Kingdom
Small Signal Hi-V NPN, PZTA42T1G - Discrete Semiconductors - Bipolar Transistors Delivery on production packaging - Reel. This product is non-returnable.

Small Signal Hi-V NPN, PZTA42T1G - Discrete Semiconductors - Bipolar Transistors
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - PZTA42T1G - 027024-PZTA42T1G - Win Source Electronics
Yishun, Singapore
TRANSISTORS - Transistors (BJT) - Single - PZTA42T1G
027024-PZTA42T1G
TRANSISTORS - Transistors (BJT) - Single - PZTA42T1G 027024-PZTA42T1G
Manufacturer: ON Semiconductor Win Source Part Number: 027024-PZTA42T1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 50MHz Transistor Polarity: NPN Family Name: PZTA42 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 300V Max Vce (sat): 500mV @ 2mA, 20mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 40 @ 30mA, 10V Maximum Power Dissipation: 1.5W Alternative Parts (Cross-Reference): CZTA42 Lead Free; FZTA42TC; FZTA42TA; Introduction Date: June 08, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Automotive

Manufacturer: ON Semiconductor
Win Source Part Number: 027024-PZTA42T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: NPN
Family Name: PZTA42
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Max Vce (sat): 500mV @ 2mA, 20mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 40 @ 30mA, 10V
Maximum Power Dissipation: 1.5W
Alternative Parts (Cross-Reference): CZTA42 Lead Free; FZTA42TC; FZTA42TA;
Introduction Date: June 08, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Automotive

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PZTA42T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PZTA42T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PZTA42T1G
TRANS NPN 300V 0.5A SOT223

TRANS NPN 300V 0.5A SOT223

Supplier's Site
Single Bipolar Transistors - PZTA42T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
PZTA42T1GOSCT-ND
Single Bipolar Transistors PZTA42T1GOSCT-ND
Bipolar (BJT) Transistor NPN 300V 500mA 50MHz 1.5W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor NPN 300V 500mA 50MHz 1.5W Surface Mount SOT-223 (TO-261)

Supplier's Site Datasheet
Single Bipolar Transistors - PZTA42T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
PZTA42T1GOSTR-ND
Single Bipolar Transistors PZTA42T1GOSTR-ND
Bipolar (BJT) Transistor NPN 300V 500mA 50MHz 1.5W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor NPN 300V 500mA 50MHz 1.5W Surface Mount SOT-223 (TO-261)

Supplier's Site Datasheet
Single Bipolar Transistors - PZTA42T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
PZTA42T1GOSDKR-ND
Single Bipolar Transistors PZTA42T1GOSDKR-ND
Bipolar (BJT) Transistor NPN 300V 500mA 50MHz 1.5W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor NPN 300V 500mA 50MHz 1.5W Surface Mount SOT-223 (TO-261)

Supplier's Site Datasheet
Bipolar Transistor, Npn, 300V; Transistor Polarity Onsemi - 45J2213 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 300V; Transistor Polarity Onsemi
45J2213
Bipolar Transistor, Npn, 300V; Transistor Polarity Onsemi 45J2213
BIPOLAR TRANSISTOR, NPN, 300V; Transistor Polarity:NPN; Collector Emitter Voltage Max:300V; Continuous Collector Current:50mA; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:50MHz RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 300V; Transistor Polarity:NPN; Collector Emitter Voltage Max:300V; Continuous Collector Current:50mA; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:50MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar Transistor, Full Reel; Transistor Polarity Onsemi - 67R1395 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Full Reel; Transistor Polarity Onsemi
67R1395
Bipolar Transistor, Full Reel; Transistor Polarity Onsemi 67R1395
BIPOLAR TRANSISTOR, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:300V; DC Collector Current:50mA; Power Dissipation Pd:1.5W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; DC Current Gain hFE:50hFE RoHS Compliant: Yes

BIPOLAR TRANSISTOR, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:300V; DC Collector Current:50mA; Power Dissipation Pd:1.5W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; DC Current Gain hFE:50hFE RoHS Compliant: Yes

Supplier's Site
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 300 V, 50 Mhz, 1.5 W, 50 Ma, 50 Rohs Compliant Onsemi - 47T5646 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 300 V, 50 Mhz, 1.5 W, 50 Ma, 50 Rohs Compliant Onsemi
47T5646
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 300 V, 50 Mhz, 1.5 W, 50 Ma, 50 Rohs Compliant Onsemi 47T5646
Bipolar (BJT) Single Transistor, General Purpose, NPN, 300 V, 50 MHz, 1.5 W, 50 mA, 50 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, General Purpose, NPN, 300 V, 50 MHz, 1.5 W, 50 mA, 50 RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor, Npn, 300V, 500Ma, Sot-223-4; Transistor Polarity Onsemi - 04X6699 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 300V, 500Ma, Sot-223-4; Transistor Polarity Onsemi
04X6699
Transistor, Npn, 300V, 500Ma, Sot-223-4; Transistor Polarity Onsemi 04X6699
TRANSISTOR, NPN, 300V, 500MA, SOT-223-4; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:300V; Transition Frequency ft:50MHz; Power Dissipation Pd:1.5W; DC Collector Current:500mA; DC Current Gain hFE:25hFE; Transistor RoHS Compliant: Yes

TRANSISTOR, NPN, 300V, 500MA, SOT-223-4; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:300V; Transition Frequency ft:50MHz; Power Dissipation Pd:1.5W; DC Collector Current:500mA; DC Current Gain hFE:25hFE; Transistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  LIXINC Electronics Co., Limited VAST STOCK CO., LIMITED Rochester Electronics RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number PZTA42T1G PZTA42T1G PZTA42T1G 464378 027024-PZTA42T1G PZTA42T1G PZTA42T1GOSCT-ND 45J2213 67R1395 47T5646 04X6699
Product Name Discrete Semiconductor Bipolar Transistors - BJT TRANSISTORS - Transistors (BJT) - Single - PZTA42T1G Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Bipolar Transistor, Npn, 300V; Transistor Polarity Onsemi Bipolar Transistor, Full Reel; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, General Purpose, Npn, 300 V, 50 Mhz, 1.5 W, 50 Ma, 50 Rohs Compliant Onsemi Transistor, Npn, 300V, 500Ma, Sot-223-4; Transistor Polarity Onsemi
Polarity NPN NPN NPN NPN; NPN NPN NPN NPN NPN
Package Type TO-261-4, TO-261AA SOT223; SOT-223 (TO-261) 4 LEAD SOT223; SOT-223 SOT3; SOT-223 TO-261-4, TO-261AA TO-3 TO-3 TO-3 TO-3; SOT223
Packing Method Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-Reel® Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 500 milliamps 50 milliamps 500 milliamps 50 milliamps 50 milliamps
VCEO 300 volts 300 volts 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistor, Digital Transistor - BCR555 - Infineon Technologies AG
Specs
Polarity PNP (Single); PNP
Package Type SOT23; SOT23
Packing Method Tape Reel; TAPE & REEL
View Details
PNP General Purpose Amplification Transistor + NPN Digital transistor - UMF28N - ROHM Semiconductor GmbH
Specs
Polarity NPN; PNP
Transistor Grade / Operating Range Commercial
Package Type UMT6
View Details
3 suppliers
750 V, 18 mohm SiC FET - UJ4C075018K3S - Qorvo
Specs
Transistor Technology / Material 750 V, 18 mohm SiC FET
Transistor Grade / Operating Range Military; Automotive
Package Type TO-247-3L
View Details
4 suppliers
65 V, 100 mA NPN general-purpose transistors - BC846A-QVL - Nexperia B.V.
Specs
Polarity NPN
Transistor Grade / Operating Range Automotive
Package Type TO-236AB
View Details
3 suppliers