onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N6040G

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N6040G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N6040G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N6040G
TRANS PNP DARL 60V 8A TO220

TRANS PNP DARL 60V 8A TO220

Supplier's Site
Sheung Wan, Hong Kong
Darlington Transistors
2N6040G
Darlington Transistors 2N6040G
Darlington Transistors 8A 60V Bipolar Power PNP

Darlington Transistors 8A 60V Bipolar Power PNP

Supplier's Site Datasheet
Hard To Find - 2N6040G - 762275-2N6040G - Win Source Electronics
Yishun, Singapore
Hard To Find - 2N6040G
762275-2N6040G
Hard To Find - 2N6040G 762275-2N6040G
Manufacturer: ON Semiconductor Win Source Part Number: 762275-2N6040G Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 150°C (TJ) Package: TO-220-3 Power - Max: 75W Transistor Type: PNP - Darlington Family Name: 2N6040 Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AB Current - Collector (Ic) (Maximum): 8A Voltage - Collector Emitter Breakdown (Maximum): 60V Vce Saturation (Maximum) @ Ib, Ic: 2V @ 16mA, 4A Current - Collector Cutoff (Maximum): 20μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 1000 @ 4A, 4V Alternative Parts (Cross-Reference): TIP105R; TIP105; 2SB951; Introduction Date: February 20, 1997 ECCN: EAR99 Country of Origin: Vietnam Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 762275-2N6040G
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-220-3
Power - Max: 75W
Transistor Type: PNP - Darlington
Family Name: 2N6040
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Current - Collector (Ic) (Maximum): 8A
Voltage - Collector Emitter Breakdown (Maximum): 60V
Vce Saturation (Maximum) @ Ib, Ic: 2V @ 16mA, 4A
Current - Collector Cutoff (Maximum): 20μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 1000 @ 4A, 4V
Alternative Parts (Cross-Reference): TIP105R; TIP105; 2SB951;
Introduction Date: February 20, 1997
ECCN: EAR99
Country of Origin: Vietnam
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Supplier's Site Datasheet
 - 7743420P - RS Components, Ltd.
Corby, Northants, United Kingdom
Darlington PNP 60V 8A 75W TO220AB - Discrete Semiconductors - Darlington Transistors Delivery on production packaging - Tube. This product is non-returnable.

Darlington PNP 60V 8A 75W TO220AB - Discrete Semiconductors - Darlington Transistors
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 7743420 - RS Components, Ltd.
Corby, Northants, United Kingdom
Darlington PNP 60V 8A 75W TO220AB - Discrete Semiconductors - Darlington Transistors

Darlington PNP 60V 8A 75W TO220AB - Discrete Semiconductors - Darlington Transistors

Supplier's Site
Single Bipolar Transistors - 2N6040GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N6040GOS-ND
Single Bipolar Transistors 2N6040GOS-ND
Bipolar (BJT) Transistor PNP - Darlington 60V 8A 75W Through Hole TO-220

Bipolar (BJT) Transistor PNP - Darlington 60V 8A 75W Through Hole TO-220

Supplier's Site Datasheet
 - 2N6040G - Rochester Electronics
Newburyport, MA, United States
2N6040 - Power Bipolar Transistor, 8A, 60V, PNP, TO-220AB, Plastic/Epoxy, 3 Pin

2N6040 - Power Bipolar Transistor, 8A, 60V, PNP, TO-220AB, Plastic/Epoxy, 3 Pin

Supplier's Site Datasheet
Darlington Transistor, Pnp -60V To-220; Transistor Polarity Onsemi - 42K3164 - Newark, An Avnet Company
Chicago, IL, United States
Darlington Transistor, Pnp -60V To-220; Transistor Polarity Onsemi
42K3164
Darlington Transistor, Pnp -60V To-220; Transistor Polarity Onsemi 42K3164
DARLINGTON TRANSISTOR, PNP -60V TO-220; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:8A; Power Dissipation:75W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes

DARLINGTON TRANSISTOR, PNP -60V TO-220; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:8A; Power Dissipation:75W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes

Supplier's Site
BIP T0220 PNP 8A 60V - 70099770 - Allied Electronics, Inc.
Fort Worth, TX, USA
BIP T0220 PNP 8A 60V
70099770
BIP T0220 PNP 8A 60V 70099770
BIP T0220 PNP 8A 60V

BIP T0220 PNP 8A 60V

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Win Source Electronics RS Components, Ltd. DigiKey Rochester Electronics Newark, An Avnet Company Allied Electronics, Inc.
Product Category Bipolar RF Transistors Darlington Transistors Transistors Darlington Transistors Transistors Power MOSFET Darlington Transistors Bipolar RF Transistors
Product Number 2N6040G 2N6040G 762275-2N6040G 7743420P 2N6040GOS-ND 2N6040G 42K3164 70099770
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) Darlington Transistors Hard To Find - 2N6040G Single Bipolar Transistors Darlington Transistor, Pnp -60V To-220; Transistor Polarity Onsemi BIP T0220 PNP 8A 60V
Packing Method Tube; Tube Tube; Tube
IC(max) 8000 milliamps 8000 milliamps
VCEO 60 volts 60 volts 60 volts
Polarity PNP PNP PNP PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

High Linearity RF Transistors - BFP780 - Infineon Technologies AG
Specs
Package Type SOT343
Packing Method Tape Reel; TAPE & REEL
Operating Frequency 1800 MHz
View Details
CSD16322Q5C DualCool? N-Channel NexFET? Power MOSFET - CSD16322Q5C - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0058 ohms
View Details
6 suppliers
Small and Excellent Thermal Conductivity, PNP -2.5A -120V Middle Power Transistor - 2SAR567F3 - ROHM Semiconductor GmbH
Specs
PD 1000 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Package Type HUML2020L3
View Details
 - ULS2003H/R - Rochester Electronics
Rochester Electronics
Specs
Package Type CDIP16
Packing Method Tube; Tube
View Details