Diode Schottky 40V 500mA Surface Mount SOD-123
Diode Schottky 40V 500mA Surface Mount SOD-123
Diode Schottky 40V 500mA Surface Mount SOD-123
40V 510mV@500mA 500mA SOD-123 Schottky Barrier Diodes (SBD) ROHS
DIODE SCHOTTKY 40V 500MA SOD123
Schottky Diodes & Rectifiers 0.5A 40V
DIODE SCHOTTKY 40V 500MA SOD123
Manufacturer: ON Semiconductor
Win Source Part Number: 108284-MBR0540T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 510mV @ 500mA
Current - Reverse Leakage @ Vr: 20μA @ 40V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123
Speed(Frequency): Fast Recovery = 200mA (Io)
Schottky Diode 40V 500mA SOD-123 - Discrete Semiconductors - Rectifier & Schottky Diodes
Schottky Diode 40V 500mA SOD-123 - Discrete Semiconductors - Rectifier & Schottky Diodes
Delivery on production packaging - Reel. This product is non-returnable.
SCHOTTKY RECTIFIER, 500mA, 40V, SOD-123; Repetitive Peak Reverse Voltage:40V; Average Forward Current:500mA; Diode Configuration:Single
DIODE, SCHOTTKY, 0.5A, 40V, SOD-123; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):500mA; Diode Configuration:Single
RECTIFIER, SCHOTTKY, 0.5A, 40V, SOD-123; Repetitive Peak Reverse Voltage:40V; Average Forward Current:500mA; Diode Configuration:Single
DigiKey | LCSC Electronics Technology (HK) Limited | LIXINC Electronics Co., Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|---|
Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers |
Product Number | MBR0540T3GOSDKR-ND | MBR0540T3G | MBR0540T3G | MBR0540T3G | MBR0540T3G | 108284-MBR0540T3G | 7925603 | 98H0599 | 94T5862 | 29X6033 |
Product Name | Single Diodes | Diodes >> Schottky Barrier Diodes (SBD) | Discrete Semiconductor | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes, Rectifiers - Single - MBR0540T3G | Schottky Rectifier, 500Ma, 40V, Sod-123; Repetitive Peak Reverse Voltage Onsemi | Diode, Schottky, 0.5A, 40V, Sod-123; Repetitive Reverse Voltage Vrrm Max Onsemi | Rectifier, Schottky, 0.5A, 40V, Sod-123; Repetitive Peak Reverse Voltage Onsemi | |
Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||||
Package | SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | |
RoHS Compliant | RoHS | RoHS | RoHS | |||||||
VF | 0.5100 volts | 0.5100 volts | 0.5100 volts | 0.5100 volts | 0.5100 volts | 0.6200 volts | 0.5100 volts | |||
Rectifier Configuration / Technology | Bridge; Schottky | Schottky | Schottky |