Littelfuse MBR20150CT series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. Features: High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Low forward voltage drop High frequency operation Common cathode configuration in TO-220AB package Applications: Switching mode power supply Free-wheeling diodes DC/DC converters Polarity protection diodes
Schottky Diodes & Rectifiers 2x 5A 150V Rectifier
Littelfuse, Inc. | VAST STOCK CO., LIMITED | DigiKey | |
---|---|---|---|
Product Category | Schottky Diodes | Schottky Diodes | Diode Arrays |
Product Number | MBR20150CT | MBR20150CT | F7350-ND |
Product Name | 2x 10A, 150V, TO-220AB Common Cathode | Schottky Diodes & Rectifiers | Diode Arrays |
Package | TO-220; TO-220AB | TO-220-2 | TO-220; TO-220-3 |
RoHS Compliant | RoHS | ||
VF | 0.9000 volts | ||
IF | 20000 mA |