Nexperia B.V. 40 V, 5 A low VF MEGA Schottky barrier rectifier PMEG040V050EPDZ

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40 V, 5 A low VF MEGA Schottky barrier rectifier - PMEG040V050EPDZ - Nexperia B.V.
Nijmegen, Netherlands
40 V, 5 A low VF MEGA Schottky barrier rectifier
PMEG040V050EPDZ
40 V, 5 A low VF MEGA Schottky barrier rectifier PMEG040V050EPDZ
Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a CFP15 (SOT1289) power and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 5 A Reverse voltage: VR ≤ 40 V Extremely low forward voltage High power capability due to clip-bonding technology and heat sink Small and thin SMD power plastic package, typical height 0.78 mm AEC-Q101 qualified Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Freewheeling application Reverse polarity protection Low power consumption application

Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a CFP15 (SOT1289) power and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Average forward current: IF(AV) ≤ 5 A
  • Reverse voltage: VR ≤ 40 V
  • Extremely low forward voltage
  • High power capability due to clip-bonding technology and heat sink
  • Small and thin SMD power plastic package, typical height 0.78 mm
  • AEC-Q101 qualified

Applications

  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switch mode power supply
  • Freewheeling application
  • Reverse polarity protection
  • Low power consumption application
Supplier's Site Datasheet
Single Diodes - 1727-7633-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-7633-6-ND
Single Diodes 1727-7633-6-ND
Diode Schottky 40V 5A Surface Mount CFP15

Diode Schottky 40V 5A Surface Mount CFP15

Supplier's Site Datasheet
Single Diodes - 1727-7633-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-7633-1-ND
Single Diodes 1727-7633-1-ND
Diode Schottky 40V 5A Surface Mount CFP15

Diode Schottky 40V 5A Surface Mount CFP15

Supplier's Site Datasheet
Single Diodes - 1727-7633-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-7633-2-ND
Single Diodes 1727-7633-2-ND
Diode Schottky 40V 5A Surface Mount CFP15

Diode Schottky 40V 5A Surface Mount CFP15

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
PMEG040V050EPDZ
Schottky Diodes & Rectifiers PMEG040V050EPDZ
Schottky Diodes & Rectifiers PMEG040V050EPD/CFP15 /REEL 7" Q

Schottky Diodes & Rectifiers PMEG040V050EPD/CFP15/REEL 7" Q

Supplier's Site Datasheet
Diodes, Rectifiers - Single - PMEG040V050EPDZ - 930769-PMEG040V050EPDZ - Win Source Electronics
Yishun, Singapore
Diodes, Rectifiers - Single - PMEG040V050EPDZ
930769-PMEG040V050EPDZ
Diodes, Rectifiers - Single - PMEG040V050EPDZ 930769-PMEG040V050EPDZ
Manufacturer: Nexperia USA Inc. Win Source Part Number: 930769-PMEG040V050EP DZ Series: Automotive, AEC-Q101 Features: Diode Schottky 40 V 5A Surface Mount CFP15 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-277, 3-PowerDFN Package: Reel - TR Mounting: Surface Mount Family Name: PMEG040 Categories: Discrete Semiconductor Products Case / Package: CFP15 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: PMEG040V050EPDZ-ND, 1727-7633-6, 1727-7633-2, 934070192146, 1727-7633-1

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 930769-PMEG040V050EPDZ
Series: Automotive, AEC-Q101
Features: Diode Schottky 40 V 5A Surface Mount CFP15
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-277, 3-PowerDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: PMEG040
Categories: Discrete Semiconductor Products
Case / Package: CFP15
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: PMEG040V050EPDZ-ND, 1727-7633-6, 1727-7633-2, 934070192146, 1727-7633-1

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PMEG040V050EPDZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMEG040V050EPDZ
Discrete Semiconductor Products - Diodes - Rectifiers PMEG040V050EPDZ
DIODE SCHOTTKY 40V 5A CFP15

DIODE SCHOTTKY 40V 5A CFP15

Supplier's Site
Schottky Rect, Single, 40V, Sot-1289; Repetitive Reverse Voltage Vrrm Max Nexperia - 06AC6134 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 40V, Sot-1289; Repetitive Reverse Voltage Vrrm Max Nexperia
06AC6134
Schottky Rect, Single, 40V, Sot-1289; Repetitive Reverse Voltage Vrrm Max Nexperia 06AC6134
SCHOTTKY RECT, SINGLE, 40V, SOT-1289; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):5A; Diode Configuration:Single ; Diode Case Style:SOT-1289; No. of Pins:3Pins; Forward Voltage VF Max:520mV; Forward Surge Current RoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 40V, SOT-1289; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):5A; Diode Configuration:Single; Diode Case Style:SOT-1289; No. of Pins:3Pins; Forward Voltage VF Max:520mV; Forward Surge Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey VAST STOCK CO., LIMITED Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number PMEG040V050EPDZ 1727-7633-6-ND PMEG040V050EPDZ 930769-PMEG040V050EPDZ PMEG040V050EPDZ 06AC6134
Product Name 40 V, 5 A low VF MEGA Schottky barrier rectifier Single Diodes Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - PMEG040V050EPDZ Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rect, Single, 40V, Sot-1289; Repetitive Reverse Voltage Vrrm Max Nexperia
Rectifier Configuration / Technology Schottky
Package SOT1289 CFP-15-3 CFP15 SOT-1289
RoHS Compliant RoHS RoHS
Tj 175 C (347 F)
Unlock Full Specs
to access all available technical data

Similar Products

100 V, 3 A low leakage current Trench Schottky barrier rectifier - PMEG100T030ELPE-QZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289B
RoHS Compliant RoHS
View Details
3 suppliers
20 V, 1 A low VF MEGA Schottky barrier rectifier - PMEG2010AEB,115 - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-523; SOD523
RoHS Compliant RoHS
View Details
5 suppliers
Schottky barrier diode - BAT54S,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23
RoHS Compliant RoHS
View Details
7 suppliers
Schottky barrier diode - BAT720,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23
RoHS Compliant RoHS
View Details
6 suppliers