Rectifier diode,BYV32E TO220AB 20A 150V - Discrete Semiconductors - Rectifier & Schottky Diodes
Delivery on production packaging - Tube. This product is non-returnable.
Rectifier diode,BYV32E TO220AB 20A 150V - Discrete Semiconductors - Rectifier & Schottky Diodes
Manufacturer: NXP
Win Source Part Number: 201716-BYV32E-100
Category: Discrete Semiconductor Products
Family: Diodes - Rectifiers - Arrays
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Manufacturer Device Package: TO-220AB
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 20A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 30μA @ 100V
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
RS Components, Ltd. | Win Source Electronics | |
---|---|---|
Product Category | Diode Arrays | Diode Arrays |
Product Number | 4854312P | 201716-BYV32E-100 |
Product Name | Discrete Semiconductor Products | |
Arrangement | Common Catode | |
Diode Type | General Purpose; Schottky | Standard |
IF | 20000 mA | |
VR | 100 volts | 100 volts |