This series is not recommended for new designs. Suggests to use SPHVxx-01ETG-C commercial series or AQHVxx-01ETG-C automotive grade series for the new designs in near future. The Littelfuse SPHV-C Series 200W Discrete Bidirectional TVS Diode Array (SPA® Diodes) is designed to protect sensitive equipment from damage due to electrostatic discharge (ESD) and other overvoltage transients far better than alternative technologies. The SPHV-C Series can safely absorb repetitive ESD strikes above the maximum level of the IEC61000-4-2 international standard without performance degradation and can safely dissipate up to 8A of induced surge current with 60 percent lower clamping voltages than alternative technologies. Their SOD882 packages make them well suited for replacing 0402-sized multilayer varistors (MLVs).Features: Protects against damage due to electrostatic dissipation and other overvoltage transients: ESD: IEC61000-4-2, ±15-30kV; Lightning: IEC61000-4-5, 2–8A; EFT: IEC61000-4-4, 40A Low dynamic resistance No inherent wear-out factor AEC-Q101 qualified Applications: Automotive electronics LED lighting modules Portable instrumentation General purpose I/O Mobile and handheld devices CAN and LIN busses Other low-speed I/Os
TVS DIODE 24VWM 50VC SOD882
Win Source Part Number: 1300840-SPHV24-01KTG
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SPHV-C, SPA®
Type: Zener
Applications: Automotive
Standard Package: 10,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 24V (Max)
Voltage - Breakdown (Min): 26.7V
Voltage - Clamping (Max) @ Ipp: 50V
Power - Peak Pulse: 200W
Power Line Protection: No
Capacitance @ Frequency: 17pF @ 1MHz
Current - Peak Pulse (10/1000µs): 3A (8/20µs)
Package / Case: SOD-882
Supplier Device Package: SOD-882
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Other Names: F6587DKR,F6587CT,-SP
Product Status: Obsolete
50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882
50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882
50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882
TVS DIODE, AEC-Q101, 200W, 24V, SOD-882; Product Range:SPHV Series; TVS Polarity:Unidirectio
TVS DIODE, AEC-Q101, 200W, 24V, SOD-882; Product Range:SPHV Series; TVS Polarity:Unidirectio
Littelfuse, Inc. | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
Product Number | SPHV24-01KTG-C | SPHV24-01KTG-C | 1300840-SPHV24-01KTG-C | F6587TR-ND | 38Y6533 |
Product Name | SPHV-C Series 200W Discrete Bidirectional TVS Diode - Qualified to AEC-Q101 | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Circuit Protection - TVS - Diodes | TVS Diodes | Tvs Diode, Aec-Q101, 200W, 24V, Sod-882; Product Range Littelfuse |
Diode Type | General Purpose; Transient Voltage Suppressor Diodes | ||||
RoHS Compliant | RoHS | RoHS | |||
Package | SOD-882 | SOD-882 | SOD-882 | SOD-882 | |
Peak Pulse Power | 200 watts | 200 watts | 200 watts | ||
VC | 50 volts | 50 volts | 50 volts |