Zener Voltage Tolerance of 5%. Surface Mount case: SOD-323F
Diode Configuration = Single
Nominal Zener Voltage = 7.5V
Mounting Type = Surface Mount
Number of Elements per Chip = 1
Maximum Power Dissipation = 200 mW
Package Type = SOD-323F
Zener Type = General Purpose
Zener Voltage Tolerance = 5%
Pin Count = 2
Test Current = 5mA
Delivery on production packaging - Reel. This product is non-returnable.
Zener Voltage Tolerance of 5%. Surface Mount case: SOD-323F
Diode Configuration = Single
Nominal Zener Voltage = 7.5V
Mounting Type = Surface Mount
Number of Elements per Chip = 1
Maximum Power Dissipation = 200 mW
Package Type = SOD-323F
Zener Type = General Purpose
Zener Voltage Tolerance = 5%
Pin Count = 2
Test Current = 5mA
Zener Diodes 7.5 Volt 200mW 5%
RS Components, Ltd. | VAST STOCK CO., LIMITED | |
---|---|---|
Product Category | Zener Diodes | Zener Diodes |
Product Number | 7965743P | BZT52C7V5S RR |
Product Name | Zener Diodes | |
Package | SOD-323F | SOD-323; SOD-323F-2 |