The 15KPA-HRA High Reliability Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Features: Glass passivated chip junction in P600 package 15000W peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30kV(Air), 30kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Low incremental surge resistance Typical IR less than 2μA when VBR min>36V High temperature soldering guaranteed: 260°C /40 seconds / 0.375”, (9.5mm) lead length, 5lbs., (2.3kg) tension VBR @ TJ= VBR@25°C x (1+αT x (TJ - 25)) (αT: Temperature Coefficient, typical value is 0.1%) Plastic package has underwriters laboratory flammability classification 94V-O Lead-free matte tin plated package Halogen free and RoHS compliant Applications: TVS devices are ideal for the protection of I/O interfaces, VCC bus and other vulnerable circuits used in telecom, computer, industrial and consumer electronic applications.
TVS DIODE 33VWM 54.7VC P600
Littelfuse, Inc. | Acme Chip Technology Co., Limited | |
---|---|---|
Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
Product Number | 15KPA33A-HRA | 15KPA33A-HRA |
Product Name | 15KPA-HRA Series | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
RoHS Compliant | RoHS | |
VC | 54.7 volts | 54.7 volts |
VBR | 40.4 volts | 36.9 volts |