DQ Diode Features
DQ Diode Benefits
DQ Diode Applications
Diode Standard 1000V 15A Through Hole TO-247 [B]
DIODE GEN PURP 1KV 15A TO247
Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|
Product Category | Rectifiers | Diodes | Rectifiers |
Product Number | APT15DQ100BG | APT15DQ100BG-ND | APT15DQ100BG |
Product Name | Rectifier Module - Fast Recovery/FRED | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
Rectifier Configuration / Technology | Fast Recovery Rectifier | ||
Package | TO-247 | ||
IF | 15000 mA | ||
trr | 20 ns |