Planar Schottky barrier diode in a leadless ultra small DFN1006BD-2 (SOD882BD) Surface-Mounted Device (SMD) plastic package with side-wettable flanks.
Features and benefits
Applications
Schottky barrier diode
Diode Schottky 30V 200mA (DC) Surface Mount DFN1006BD-2
Diode Schottky 30V 200mA (DC) Surface Mount DFN1006BD-2
Diode Schottky 30V 200mA (DC) Surface Mount DFN1006BD-2
DIODE SCHOTTKY 30V 200MA 2DFN
| Nexperia B.V. | Rochester Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes | Diodes | Rectifiers |
| Product Number | BAT54LSYL | BAT54LSYL | 1727-BAT54LSYLTR-ND | BAT54LSYL |
| Product Name | Schottky barrier diode | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Applications | Switching | |||
| Package | SOD882BD SOD882BD | SOD882BD | ||
| RoHS Compliant | RoHS | RoHS | ||
| VF | 240 to 0.2400 volts | 0.8000 volts | ||
| IF | 200 mA |