Texas Instruments CD74HC280 High Speed CMOS Logic 9-Bit Odd/Even Parity Generator/Checker CD74HC280M96

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC280 High Speed CMOS Logic 9-Bit Odd/Even Parity Generator/Checker - CD74HC280M96 - Texas Instruments
Dallas, TX, United States
CD74HC280 High Speed CMOS Logic 9-Bit Odd/Even Parity Generator/Checker
CD74HC280M96
CD74HC280 High Speed CMOS Logic 9-Bit Odd/Even Parity Generator/Checker CD74HC280M96
High Speed CMOS Logic 9-Bit Odd/Even Parity Generator/Checker 14-SOIC -55 to 125

High Speed CMOS Logic 9-Bit Odd/Even Parity Generator/Checker 14-SOIC -55 to 125

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers - CD74HC280M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
CD74HC280M96
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers CD74HC280M96
IC PARITY GEN/CHKER 9-BIT 14SOIC

IC PARITY GEN/CHKER 9-BIT 14SOIC

Supplier's Site
Integrated Circuits - CD74HC280M96 - LIXINC Electronics Co., Limited
Hong Kong, China
Integrated Circuits
CD74HC280M96
Integrated Circuits CD74HC280M96
CD74HC280 HIGH SPEED CMOS LOGIC

CD74HC280 HIGH SPEED CMOS LOGIC

Supplier's Site Datasheet
Logic - Logic - Parity Generators and Checkers - CD74HC280M96 - CD74HC280M96 - Win Source Electronics
Yishun, Singapore
Logic - Logic - Parity Generators and Checkers - CD74HC280M96
CD74HC280M96
Logic - Logic - Parity Generators and Checkers - CD74HC280M96 CD74HC280M96
Manufacturer: Texas Instruments Win Source Part Number: 079895-CD74HC280M96 Packaging: Reel - TR Number of Circuits: 9-Bit Mounting: SMD (SMT) Logic Type: Parity Generator/Checker Current - Output High, Low: 5.2mA, 5.2mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): M74HC280RM13TR; TC74HC280AFN-ELP; SN74HC280D; CD74HC280M96; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 079895-CD74HC280M96
Packaging: Reel - TR
Number of Circuits: 9-Bit
Mounting: SMD (SMT)
Logic Type: Parity Generator/Checker
Current - Output High, Low: 5.2mA, 5.2mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): M74HC280RM13TR; TC74HC280AFN-ELP; SN74HC280D; CD74HC280M96;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Supplier's Site Datasheet
 - CD74HC280M96 - Rochester Electronics
Newburyport, MA, United States
CD74HC280 High Speed CMOS Logic 9-Bit Odd/Even Parity Generator/Checker

CD74HC280 High Speed CMOS Logic 9-Bit Odd/Even Parity Generator/Checker

Supplier's Site Datasheet
Thief River Falls, MN, United States
Parity Generators and Checkers
296-14518-6-ND
Parity Generators and Checkers 296-14518-6-ND
Parity Generator 9-Bit 14-SOIC

Parity Generator 9-Bit 14-SOIC

Supplier's Site Datasheet
Thief River Falls, MN, United States
Parity Generators and Checkers
296-14518-2-ND
Parity Generators and Checkers 296-14518-2-ND
Parity Generator 9-Bit 14-SOIC

Parity Generator 9-Bit 14-SOIC

Supplier's Site Datasheet
Thief River Falls, MN, United States
Parity Generators and Checkers
296-14518-1-ND
Parity Generators and Checkers 296-14518-1-ND
Parity Generator 9-Bit 14-SOIC

Parity Generator 9-Bit 14-SOIC

Supplier's Site Datasheet
Logic - Parity Generators and Checkers - CD74HC280M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Parity Generators and Checkers
CD74HC280M96
Logic - Parity Generators and Checkers CD74HC280M96
IC PARITY GEN/CHKER 9-BIT 14SOIC

IC PARITY GEN/CHKER 9-BIT 14SOIC

Supplier's Site Datasheet
Parity Generators and Checkers - CD74HC280M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Parity Generators and Checkers
CD74HC280M96
Parity Generators and Checkers CD74HC280M96
Parity Generator 9-Bit 14-SOIC

Parity Generator 9-Bit 14-SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited LIXINC Electronics Co., Limited Win Source Electronics Rochester Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators
Product Number CD74HC280M96 CD74HC280M96 CD74HC280M96 CD74HC280M96 CD74HC280M96 296-14518-6-ND CD74HC280M96 CD74HC280M96
Product Name CD74HC280 High Speed CMOS Logic 9-Bit Odd/Even Parity Generator/Checker Integrated Circuits (ICs) - Logic - Parity Generators and Checkers Integrated Circuits Logic - Logic - Parity Generators and Checkers - CD74HC280M96 Parity Generators and Checkers Logic - Parity Generators and Checkers Parity Generators and Checkers
Number of Bits 2 9 9 9
Supply Voltage 3.3V; Other; 2 Other Other; 2 V ~ 6.0 V Other; 2 V ~ 6 V
Package Type Other; PDIP,SOIC SOIC SOIC; Other; Bulk SOIC; Other; SOIC14 SOIC; 14-SOIC (0.154", 3.90mm Width) SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Logic Family HC CMOS
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS280 9-Bit Odd/Even Parity Generators/Checkers - JM38510/32901B2A - Texas Instruments
Specs
Number of Bits 2
Supply Voltage Other; 4.75
Package Type Other; CDIP,CFP,LCCC
View Details
SN74ALVCH16903 3.3-V 12-Bit Universal Bus Driver with Parity Checker and Dual 3-State Outputs - SN74ALVCH16903DL - Texas Instruments
Specs
Supply Voltage 2.5V; 3.3V; 3.6V; Other; 2.3
Package Type Other; SSOP
Logic Family ALVC
View Details
SN54LS280 9-Bit Odd/Even Parity Generators/Checkers - M38510/32901BCA - Texas Instruments
Specs
Number of Bits 2
Supply Voltage Other; 4.75
Package Type Other; CDIP,CFP,LCCC
View Details
3 suppliers
CD74AC280 9-Bit Odd/Even Parity Generator/Checker - CD74AC280M96 - Texas Instruments
Specs
Number of Bits 2
Supply Voltage 1.5V; 5V; Other; 5.5
Package Type Other; PDIP,SOIC
View Details
8 suppliers