BCD-to-Seven-Segment
Texas Instruments range of Decoders, Multiplexers and Demultiplexers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption.
Logic Family = LS
Logic Function = Decoder, Driver
Number of Elements per Chip = 1
Number of Input Enables per Element = 0
Output Type = Open Collector
Polarity = Inverting
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 16
Dimensions = 19.3 x 6.35 x 4.57mm
Texas Instruments range of Decoders, Multiplexers and Demultiplexers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption.
Logic Family = LS
Logic Function = Decoder, Driver
Number of Elements per Chip = 1
Number of Input Enables per Element = 0
Output Type = Open Collector
Polarity = Inverting
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 16
Dimensions = 19.3 x 6.35 x 4.57mm
Delivery on production packaging - Tube. This product is non-returnable.
Texas Instruments range of Decoders, Multiplexers and Demultiplexers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption.
Logic Family = LS
Logic Function = Decoder, Driver
Number of Elements per Chip = 1
Number of Input Enables per Element = 0
Output Type = Open Collector
Polarity = Inverting
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 16
Dimensions = 19.3 x 6.35 x 4.57mm
SN74LS47 BCD-to-Seven-Segment
LOGIC, BCD/7-SEG DECOD/DRVR, 16DIP; Logic Family / Base Number:74LS47; Logic Type:BCD to 7 Segment Decoder / Driver; No. of Outputs:7Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.75V; Supply Voltage RoHS Compliant: Yes
Texas Instruments | RS Components, Ltd. | Rochester Electronics | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers |
Product Number | SN74LS47N | 307581 | SN74LS47N | 37AJ1160 |
Product Name | SN74LS47 BCD-to-Seven-Segment Decoders/Drivers | Logic, Bcd/7-Seg Decod/drvr, 16Dip; Logic Family / Base Number Texas Instruments | ||
Function | Decoder | Decoder | Decoder | Decoder |
Input Lines | 4 | |||
Output Lines | 7-Segment | Other; 7Outputs | ||
Supply Voltage | 4.75 | |||
Package Type | PDIP,SO,SOIC | PDIP | DIP; PDIP; PDIP16 | DIP; DIP |