3-Line to 8-Line Decoders/Demultiplex
3-Line to 8-Line Inverting Decoders/Demultiplex
| Texas Instruments | |
|---|---|
| Product Category | Logic Decoders and Demultiplexers |
| Product Number | CD74AC138M96E4 |
| Product Name | CD74AC138 3-Line to 8-Line Inverting Decoders/Demultiplexers |
| Function | Decoder/Demultiplexer |
| Input Lines | 3 |
| Output Lines | 8 |
| Supply Voltage | 1.5V; 5.5 |
| Package Type | PDIP,SOIC |