8-Bit Shift Registers With 3-State Output Registers 16-PDIP -55 to 125
Texas Instruments | |
---|---|
Product Category | Shift Registers |
Product Number | CD74HC595EE4 |
Product Name | CD74HC595 8-Bit Shift Registers With 3-State Output Registers |
Supply Voltage | 2 |
Output Characteristics | 3-State |
Package Type | Other; PDIP,SO,SOIC,SSOP |
Logic Family | CMOS; HC |