Texas Instruments CD74HCT597 High Speed CMOS Logic 8-Bit Shift Register with Input Storage CD74HCT597MT

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT597 High Speed CMOS Logic 8-Bit Shift Register with Input Storage - CD74HCT597MT - Texas Instruments
Dallas, TX, United States
CD74HCT597 High Speed CMOS Logic 8-Bit Shift Register with Input Storage
CD74HCT597MT
CD74HCT597 High Speed CMOS Logic 8-Bit Shift Register with Input Storage CD74HCT597MT
High Speed CMOS Logic 8-Bit Shift Register with Input Storage 16-SOIC -55 to 125

High Speed CMOS Logic 8-Bit Shift Register with Input Storage 16-SOIC -55 to 125

Supplier's Site Datasheet
 - CD74HCT597MT - Rochester Electronics
Newburyport, MA, United States
CD74HCT597 High Speed CMOS Logic 8-Bit Shift Register with Input Storage

CD74HCT597 High Speed CMOS Logic 8-Bit Shift Register with Input Storage

Supplier's Site Datasheet
Shift Registers - CD74HCT597MT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD74HCT597MT
Shift Registers CD74HCT597MT
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Supplier's Site
LOGIC, SHIFT REG 8BIT HS, 16SO, RL250 - 815-CD74HCT597MT - Utmel Electronic Limited
Hong Kong, China
LOGIC, SHIFT REG 8BIT HS, 16SO, RL250
815-CD74HCT597MT
LOGIC, SHIFT REG 8BIT HS, 16SO, RL250 815-CD74HCT597MT
LOGIC, SHIFT REG 8BIT HS, 16SO, RL250

LOGIC, SHIFT REG 8BIT HS, 16SO, RL250

Supplier's Site
Logic - Shift Registers - CD74HCT597MT - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
CD74HCT597MT
Logic - Shift Registers CD74HCT597MT
IC SHIFT REGISTER 8BIT HS 16SOIC

IC SHIFT REGISTER 8BIT HS 16SOIC

Supplier's Site Datasheet
Shift Registers - 296-CD74HCT597MTDKR-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-CD74HCT597MTDKR-ND
Shift Registers 296-CD74HCT597MTDKR-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Supplier's Site Datasheet
Shift Registers - 296-CD74HCT597MTTR-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-CD74HCT597MTTR-ND
Shift Registers 296-CD74HCT597MTTR-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Supplier's Site Datasheet
Shift Registers - 296-CD74HCT597MTCT-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-CD74HCT597MTCT-ND
Shift Registers 296-CD74HCT597MTCT-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - CD74HCT597MT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD74HCT597MT
Integrated Circuits (ICs) - Logic - Shift Registers CD74HCT597MT
IC SHIFT REGISTER 8BIT HS 16SOIC

IC SHIFT REGISTER 8BIT HS 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CD74HCT597MT CD74HCT597MT CD74HCT597MT 815-CD74HCT597MT CD74HCT597MT 296-CD74HCT597MTDKR-ND CD74HCT597MT
Product Name CD74HCT597 High Speed CMOS Logic 8-Bit Shift Register with Input Storage Shift Registers LOGIC, SHIFT REG 8BIT HS, 16SO, RL250 Logic - Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 5V; 4.5 4.5V ~ 5.5V 5V; 5V 4.5V ~ 5.5V
Package Type Other; PDIP,SOIC SOIC; Other; SOIC16 SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC; Other; 16-SOIC (0.154, 3.90mm Width) SOIC; Other; 16-SOIC (0.154", 3.90mm Width) SOIC
Logic Family TTL; CMOS; HCT CMOS CMOS; CMOS
Clock Frequency 25 MHz 25 MHz
Propagation Delay 48 ns 56 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN74AHC595 8-Bit Shift Registers With 3-State Output Registers - SN74AHC595D - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 2
Output Characteristics 3-State
Package Type Other; PDIP,SOIC,SSOP,TSSOP
View Details
9 suppliers
SN74HC165 8-Bit Parallel-Load Shift Registers - SN74HC165DRE4 - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; PDIP,SO,SOIC,SSOP,TSSOP
Logic Family CMOS; HC
View Details
6 suppliers
CD4035B CMOS 4-Stage Parallel In/Parallel Out Shift Register - CD4035BM - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
5 suppliers
SN54HC166 Parallel-Load 8-Bit Shift Registers - 5962-9050101Q2A - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; CDIP,LCCC
Logic Family CMOS; HC
View Details