High Speed CMOS Logic 8-Bit Parallel-In/Serial-O
Shift Shift Register 1 Element 8 Bit 16-SOIC
Shift Shift Register 1 Element 8 Bit 16-SOIC
Shift Shift Register 1 Element 8 Bit 16-SOIC
Shift Shift Register 1 Element 8 Bit 16-SOIC
IC SHIFT REGISTER 8BIT HS 16SOIC
IC SHIFT REGISTER 8BIT HS 16SOIC
Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
---|---|---|---|---|---|
Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
Product Number | CD74HC166MT | 296-32059-1-ND | CD74HC166MT | CD74HC166MT | CD74HC166MT |
Product Name | CD74HC166 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register | Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Logic - Shift Registers |
Register Type | Parallel In / Serial Out | Serial In / Serial Out - Shift Right; Parallel In / Serial Out | Serial In / Serial Out - Shift Right; Parallel In / Serial Out | Parallel In / Serial Out | |
Supply Voltage | 2 | 2V ~ 6V | 2V ~ 6V | ||
Package Type | Other; PDIP,SOIC | SOIC; Other; 16-SOIC (0.154", 3.90mm Width) | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | SOIC | |
Logic Family | CMOS; HC | ||||
Clock Frequency | 28 MHz |