High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register 16-PDIP -55 to 125
Counter Shift Registers High Speed CMOS 4-Bit Shift Register
Shift Register, Bidirectional 1 Element 4 Bit 16-PDIP
IC 4BIT BI-DIR SHIFT REG 16-DIP
Shift Register, Bidirectional 1 Element 4 Bit 16-PDIP
IC 4BIT BI-DIR SHIFT REG 16-DIP
CD74HCT194 High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register
Texas Instruments | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | DigiKey | Lingto Electronic Limited | Rochester Electronics | |
---|---|---|---|---|---|---|---|
Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
Product Number | CD74HCT194E | CD74HCT194E | CD74HCT194E | CD74HCT194E | 296-33136-5-ND | CD74HCT194E | CD74HCT194E |
Product Name | CD74HCT194 High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register | Counter Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | Logic - Shift Registers | |
Register Type | Universal | Universal | Universal | Universal | Universal | ||
Shift Direction | Bidirectional | Bidirectional | Bidirectional | ||||
Supply Voltage | 5V; 4.5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||||
Package Type | Other; PDIP | DIP; Other; 16-DIP (0.300\", 7.62mm) | DIP; PDIP; Other; 16-DIP (0.300", 7.62mm) | DIP; PDIP; Other; PDIP16 | |||
Logic Family | TTL; CMOS; HCT | CMOS |