8-Bit Parallel-Out Serial Shift Registers 14-CDIP -55 to 125
Shift Shift Register 1 Element 8 Bit 14-CDIP
8-BIT PARALLEL-OUT SERIAL SHIFT
Shift Element Bit
8-BIT PARALLEL-OUT SERIAL SHIFT
Texas Instruments | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Nova Technology(HK) Co.,Ltd | DigiKey | |
---|---|---|---|---|---|---|
Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
Product Number | JM38510/30605BCA | JM38510/30605BCA | JM38510/30605BCA | JM38510/30605BCA | JM38510/30605BCA | 296-JM38510/30605BCA-ND |
Product Name | SN54LS164 8-Bit Parallel-Out Serial Shift Registers | Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Logic - Shift Registers | Shift Registers |
Supply Voltage | 5V; 4.75 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
Package Type | Other; CFP,LCCC,CDIP | DIP; Other; 14-CDIP (0.300\", 7.62mm) | CDIP; Other; 14-CDIP (0.300", 7.62mm) | |||
Logic Family | TTL; LS | |||||
Clock Frequency | 35 MHz | |||||
Propagation Delay | 32 ns |