High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = PDIP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = HC
Mounting Type = Through Hole
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V
RS Components, Ltd. | |
---|---|
Product Category | Shift Registers |
Product Number | 5400095 |
Register Type | Serial In / Serial Out - Shift Right; Serial In / Parallel Out |
Supply Voltage | 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V |
Package Type | PDIP |