Nexperia B.V. 12-stage shift-and-store register LED driver HEF4894BTT-Q100,11

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12-stage shift-and-store register LED driver - HEF4894BTT-Q100,11 - Nexperia B.V.
Nijmegen, Netherlands
12-stage shift-and-store register LED driver
HEF4894BTT-Q100,11
12-stage shift-and-store register LED driver HEF4894BTT-Q100,11
The HEF4894B-Q100 is a 12-stage serial shift register. It has a storage latch associated with each stage for strobing data from the serial input (D) to the parallel LED driver outputs (QP0 to QP11). Data is shifted on positive-going clock (CP) transitions. The data in each shift register stage is transferred to the storage register when the strobe (STR) input is HIGH. Data in the storage register appears at the output whenever the output enable (OE) input signal is HIGH. Two serial outputs (QS1 and QS2) are available for cascading a number of HEF4894B-Q100 devices. Serial data is available at QS1 on positive-going clock edges to allow high-speed operation in cascaded systems with a fast clock rise time. The same serial data is available at QS2 on the next negative going clock edge. This is used for cascading HEF4894B-Q100 devices when the clock has a slow rise time. It operates over a recommended VDD power supply range of 3 V to 15 V referenced to VSS (usually ground). Unused inputs must be connected to VDD, VSS, or another input. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 3.0 V to 15.0 V CMOS low power dissipation High noise immunity Fully static operation 5 V, 10 V, and 15 V parametric ratings Standardized symmetrical output characteristics Complies with JEDEC standard JESD 13-B ESD protection: MIL-STD-833, method 3015 exceeds 2000 V HBM JESD22-A114F exceeds 2000 V MM JESD22-A115-B exceeds 200 V (C = 200 pF, R = 0 Ω)

The HEF4894B-Q100 is a 12-stage serial shift register. It has a storage latch associated with each stage for strobing data from the serial input (D) to the parallel LED driver outputs (QP0 to QP11). Data is shifted on positive-going clock (CP) transitions. The data in each shift register stage is transferred to the storage register when the strobe (STR) input is HIGH. Data in the storage register appears at the output whenever the output enable (OE) input signal is HIGH.

Two serial outputs (QS1 and QS2) are available for cascading a number of HEF4894B-Q100 devices. Serial data is available at QS1 on positive-going clock edges to allow high-speed operation in cascaded systems with a fast clock rise time. The same serial data is available at QS2 on the next negative going clock edge. This is used for cascading HEF4894B-Q100 devices when the clock has a slow rise time.

It operates over a recommended VDD power supply range of 3 V to 15 V referenced to VSS (usually ground). Unused inputs must be connected to VDD, VSS, or another input.

This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications.

Features and benefits

  • Automotive product qualification in accordance with AEC-Q100 (Grade 1)
    • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
  • Wide supply voltage range from 3.0 V to 15.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Fully static operation
  • 5 V, 10 V, and 15 V parametric ratings
  • Standardized symmetrical output characteristics
  • Complies with JEDEC standard JESD 13-B
  • ESD protection:
    • MIL-STD-833, method 3015 exceeds 2000 V
    • HBM JESD22-A114F exceeds 2000 V
    • MM JESD22-A115-B exceeds 200 V (C = 200 pF, R = 0 Ω)
Supplier's Site Datasheet
Shift Registers - HEF4894BTT-Q100,11 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
HEF4894BTT-Q100,11
Shift Registers HEF4894BTT-Q100,11
Shift Shift Register 1 Element 12 Bit 20-TSSOP

Shift Shift Register 1 Element 12 Bit 20-TSSOP

Supplier's Site Datasheet
Logic - Shift Registers - HEF4894BTT-Q100,11 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
HEF4894BTT-Q100,11
Logic - Shift Registers HEF4894BTT-Q100,11
IC SHIFT REGISTER 12ST 20TSSOP

IC SHIFT REGISTER 12ST 20TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - HEF4894BTT-Q100,11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
HEF4894BTT-Q100,11
Integrated Circuits (ICs) - Logic - Shift Registers HEF4894BTT-Q100,11
IC SHIFT REGISTER 12ST 20TSSOP

IC SHIFT REGISTER 12ST 20TSSOP

Supplier's Site
Shift Registers - 1727-HEF4894BTT-Q100,11TR-ND - DigiKey
Thief River Falls, MN, United States
Shift Shift Register 1 Element 12 Bit 20-TSSOP

Shift Shift Register 1 Element 12 Bit 20-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited DigiKey
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number HEF4894BTT-Q100,11 HEF4894BTT-Q100,11 HEF4894BTT-Q100,11 HEF4894BTT-Q100,11 1727-HEF4894BTT-Q100,11TR-ND
Product Name 12-stage shift-and-store register LED driver Shift Registers Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Supply Voltage 3.0 - 15 1.5V; 3V ~ 15V 1.5V 3V ~ 15V
Features ESD Protection
Package Type Other; SOT360-1 SOP; SSOP; TSSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) TSSOP; Other; 20-TSSOP (0.173", 4.40mm Width)
Logic Family CMOS
Clock Frequency 28 MHz
Unlock Full Specs
to access all available technical data

Similar Products

8-stage shift-and-store bus register - 74LV4094PW,118 - Nexperia B.V.
Specs
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3V; 3.3V; 3.6V; 1.0 - 3.6
Features ESD Protection
Package Type Other; SOT403-1
View Details
7 suppliers
8-bit serial-in/serial-out or parallel-out shift register with output latches - 74AHC595PW,118 - Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 5.5
Features ESD Protection
View Details
7 suppliers
Dual supply 8-bit serial-in/serial-out or parallel-out shift register; 3-state - 74LVC8T595BQX - Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right; Serial In / Parallel Out
Supply Voltage 1.1 - 5.5
Output Characteristics 3-State
View Details
6 suppliers
8-bit serial-in/serial-out or parallel-out shift register with output latches - 74AHCT595PW,118 - Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right
Supply Voltage 5V; 4.5 - 5.5
Features ESD Protection
View Details
9 suppliers