Texas Instruments SN74HC4060 14-Stage Asynchronous Binary Counters And Oscillators SN74HC4060DR

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC4060 14-Stage Asynchronous Binary Counters And Oscillators - SN74HC4060DR - Texas Instruments
Dallas, TX, United States
SN74HC4060 14-Stage Asynchronous Binary Counters And Oscillators
SN74HC4060DR
SN74HC4060 14-Stage Asynchronous Binary Counters And Oscillators SN74HC4060DR
14-Stage Asynchronous Binary Counters And Oscillators 16-SOIC -40 to 85

14-Stage Asynchronous Binary Counters And Oscillators 16-SOIC -40 to 85

Supplier's Site Datasheet
Logic - Counters, Dividers - SN74HC4060DR - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74HC4060DR
Logic - Counters, Dividers SN74HC4060DR
IC 14BIT ASYNC BIN COUNTR 16SOIC

IC 14BIT ASYNC BIN COUNTR 16SOIC

Supplier's Site Datasheet
Counters, Dividers - 296-14853-1-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-14853-1-ND
Counters, Dividers 296-14853-1-ND
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC

Supplier's Site Datasheet
Counters, Dividers - 296-14853-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-14853-2-ND
Counters, Dividers 296-14853-2-ND
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC

Supplier's Site Datasheet
Counters, Dividers - 296-14853-6-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-14853-6-ND
Counters, Dividers 296-14853-6-ND
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC

Supplier's Site Datasheet
Integrated Circuits - SN74HC4060DR - LIXINC Electronics Co., Limited
Hong Kong, China
Integrated Circuits
SN74HC4060DR
Integrated Circuits SN74HC4060DR
IC 14BIT ASYNC BIN COUNTR 16SOIC

IC 14BIT ASYNC BIN COUNTR 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74HC4060DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74HC4060DR
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74HC4060DR
IC BINARY COUNTER 14-BIT 16SOIC

IC BINARY COUNTER 14-BIT 16SOIC

Supplier's Site
Logic - Logic - Counters, Dividers - SN74HC4060DR - 107700-SN74HC4060DR - Win Source Electronics
Yishun, Singapore
Logic - Logic - Counters, Dividers - SN74HC4060DR
107700-SN74HC4060DR
Logic - Logic - Counters, Dividers - SN74HC4060DR 107700-SN74HC4060DR
Manufacturer: Texas Instruments Win Source Part Number: 107700-SN74HC4060DR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 14 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Timing: Asynchronous Count Rate: 33MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 107700-SN74HC4060DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 14
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Timing: Asynchronous
Count Rate: 33MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Supplier's Site Datasheet
Counters, Dividers - SN74HC4060DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74HC4060DR
Counters, Dividers SN74HC4060DR
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC

Supplier's Site
 - 6628213 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standard logic ICs using CMOS technology to achieve operating speeds similar to LSTTL with the low power consumption of CMOS integrated circuits. The 74HC4000 logic family is functionally and pin-compatible with the standard LS logic family, and all devices have the ability to drive 10 LSTTL loads. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = SOIC Logic Function = Counter Number of Stages = 14 Logic Family = HC Mounting Type = Surface Mount Counter Type = Binary Operation Mode = Up Counter Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V

Standard logic ICs using CMOS technology to achieve operating speeds similar to LSTTL with the low power consumption of CMOS integrated circuits. The 74HC4000 logic family is functionally and pin-compatible with the standard LS logic family, and all devices have the ability to drive 10 LSTTL loads.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = SOIC
Logic Function = Counter
Number of Stages = 14
Logic Family = HC
Mounting Type = Surface Mount
Counter Type = Binary
Operation Mode = Up Counter
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V

Supplier's Site
 - 6628213P - RS Components, Ltd.
Corby, Northants, United Kingdom
Standard logic ICs using CMOS technology to achieve operating speeds similar to LSTTL with the low power consumption of CMOS integrated circuits. The 74HC4000 logic family is functionally and pin-compatible with the standard LS logic family, and all devices have the ability to drive 10 LSTTL loads. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = SOIC Logic Function = Counter Number of Stages = 14 Logic Family = HC Mounting Type = Surface Mount Counter Type = Binary Operation Mode = Up Counter Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Delivery on production packaging - Reel. This product is non-returnable.

Standard logic ICs using CMOS technology to achieve operating speeds similar to LSTTL with the low power consumption of CMOS integrated circuits. The 74HC4000 logic family is functionally and pin-compatible with the standard LS logic family, and all devices have the ability to drive 10 LSTTL loads.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = SOIC
Logic Function = Counter
Number of Stages = 14
Logic Family = HC
Mounting Type = Surface Mount
Counter Type = Binary
Operation Mode = Up Counter
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
Async Bin Counter, 14Bit, 33Mhz, Soic-16; Logic Family / Base Number Texas Instruments - 26AJ9410 - Newark, An Avnet Company
Chicago, IL, United States
Async Bin Counter, 14Bit, 33Mhz, Soic-16; Logic Family / Base Number Texas Instruments
26AJ9410
Async Bin Counter, 14Bit, 33Mhz, Soic-16; Logic Family / Base Number Texas Instruments 26AJ9410
ASYNC BIN COUNTER, 14BIT, 33MHZ, SOIC-16; Logic Family / Base Number:74HC4060; Counter Type:Binary, Asynchronous; Clock Frequency:25MHz; Count Maximum:16383; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply RoHS Compliant: Yes

ASYNC BIN COUNTER, 14BIT, 33MHZ, SOIC-16; Logic Family / Base Number:74HC4060; Counter Type:Binary, Asynchronous; Clock Frequency:25MHz; Count Maximum:16383; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Lingto Electronic Limited DigiKey LIXINC Electronics Co., Limited Shenzhen Shengyu Electronics Technology Limited Win Source Electronics Quarktwin Technology Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74HC4060DR SN74HC4060DR 296-14853-1-ND SN74HC4060DR SN74HC4060DR 107700-SN74HC4060DR SN74HC4060DR 6628213 26AJ9410
Product Name SN74HC4060 14-Stage Asynchronous Binary Counters And Oscillators Logic - Counters, Dividers Counters, Dividers Integrated Circuits Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Logic - Counters, Dividers - SN74HC4060DR Counters, Dividers Async Bin Counter, 14Bit, 33Mhz, Soic-16; Logic Family / Base Number Texas Instruments
Counter Category Asynchronous Synchronous Asynchronous
Supply Voltage 3.3V; 5V; 6 2 V ~ 6.0 V 2 V ~ 6 V 2 V ~ 6 V 2 V 2V
Package Type PDIP,SO,SOIC,SSOP,TSSOP SOIC; 16-SOIC (0.154", 3.90mm Width) SOIC; Tape & Reel (TR)Cut Tape (CT)Digi-Reel® SOIC SOIC; 16-SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC SOIC
Logic Family HC HCMOS
Number of Stages (Bits) 14 bits 14 bits
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC4020 High Speed CMOS Logic 14-Stage Binary Counter - CD74HC4020E - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SOIC
Logic Family HC
View Details
9 suppliers
CD74HC161 High Speed CMOS Logic 4-Bit Binary Counter with Asynchronous Reset - CD74HC161M - Texas Instruments
Specs
Counter Category Asynchronous
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SOIC
View Details
7 suppliers
CD4029B CMOS Presettable Up/Down Counter - CD4029BMG4 - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 5V; 18
View Details
2 suppliers
CD54HCT4024 High Speed CMOS Logic 7-Stage Binary Ripple Counter - CD54HCT4024F3A - Texas Instruments
Specs
Supply Voltage 5.5
Package Type CDIP
Logic Family HCT
View Details
3 suppliers