Nexperia B.V. Dual 4-bit synchronous binary counter 74HC4520D,118

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 4-bit synchronous binary counter - 74HC4520D,118 - Nexperia B.V.
Nijmegen, Netherlands
Dual 4-bit synchronous binary counter
74HC4520D,118
Dual 4-bit synchronous binary counter 74HC4520D,118
The 74HC4520; 74HCT4520 are dual 4-bit internally synchronous binary counters with two clock inputs (nCP0 and nCP1). They have buffered outputs from all 4 bit positions (nQ0 to nQ3) and an asynchronous master reset input (nMR). The counter advances on the LOW-to-HIGH transition of nCP0 when nCP1 is HIGH. It also advances on the HIGH-to-LOW transition of nCP1 when nCP0 is LOW. Either nCP0 or nCP1 may be used as the clock input to the counter. The other clock input may be used as a clock enable input. A HIGH on nMR, resets the counter (nQ0 to nQ3 = LOW) independent of nCP0 and nCP1. Inputs include clamp diodes. It enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC4520: CMOS level For 74HCT4520: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C Applications Multistage synchronous counting Multistage asynchronous counting Frequency dividers

The 74HC4520; 74HCT4520 are dual 4-bit internally synchronous binary counters with two clock inputs (nCP0 and nCP1). They have buffered outputs from all 4 bit positions (nQ0 to nQ3) and an asynchronous master reset input (nMR). The counter advances on the LOW-to-HIGH transition of nCP0 when nCP1 is HIGH. It also advances on the HIGH-to-LOW transition of nCP1 when nCP0 is LOW. Either nCP0 or nCP1 may be used as the clock input to the counter. The other clock input may be used as a clock enable input. A HIGH on nMR, resets the counter (nQ0 to nQ3 = LOW) independent of nCP0 and nCP1. Inputs include clamp diodes. It enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • Input levels:
    • For 74HC4520: CMOS level
    • For 74HCT4520: TTL level
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C

Applications

  • Multistage synchronous counting
  • Multistage asynchronous counting
  • Frequency dividers
Supplier's Site Datasheet
Logic - Counters, Dividers - 74HC4520D,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
74HC4520D,118
Logic - Counters, Dividers 74HC4520D,118
IC DUAL 4BIT SYNC BINARY 16SOIC

IC DUAL 4BIT SYNC BINARY 16SOIC

Supplier's Site Datasheet
Counters, Dividers - 74HC4520D,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
74HC4520D,118
Counters, Dividers 74HC4520D,118
Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-SO

Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-SO

Supplier's Site Datasheet
Counters, Dividers - 1727-7299-6-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
1727-7299-6-ND
Counters, Dividers 1727-7299-6-ND
Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-SO

Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-SO

Supplier's Site Datasheet
Counters, Dividers - 1727-7299-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
1727-7299-2-ND
Counters, Dividers 1727-7299-2-ND
Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-SO

Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-SO

Supplier's Site Datasheet
Counters, Dividers - 1727-7299-1-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
1727-7299-1-ND
Counters, Dividers 1727-7299-1-ND
Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-SO

Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-SO

Supplier's Site Datasheet
 - 74HC4520D,118 - Rochester Electronics
Newburyport, MA, United States
Nexperia 74HC4520D - Binary Counter, HC/UH Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO16

Nexperia 74HC4520D - Binary Counter, HC/UH Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO16

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Lingto Electronic Limited Quarktwin Technology Ltd. DigiKey Rochester Electronics
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 74HC4520D,118 74HC4520D,118 74HC4520D,118 1727-7299-6-ND 74HC4520D,118
Product Name Dual 4-bit synchronous binary counter Logic - Counters, Dividers Counters, Dividers Counters, Dividers
Features ESD Protection
Counter Category Synchronous; Asynchronous Synchronous; Synchronous / Asynchronous Synchronous; Asynchronous Synchronous
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 6.0 2 V ~ 6 V
Package Type SOT109-1 SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC; 16-SOIC (0.154", 3.90mm Width) SO16
Logic Family CMOS; CMOS CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Dual 4-bit synchronous binary counter - 74HC4520D-Q100J - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Synchronous; Asynchronous
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 6.0
View Details
5 suppliers
14-stage binary ripple counter with oscillator - 74LV4060PW-Q100J - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3V; 3.3V; 3.6V; 5V; 1.0 - 5.5
View Details
6 suppliers
8-bit synchronous binary down counter - 74HC40103D,653 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Synchronous; Asynchronous
Counter Direction DOWN
View Details
6 suppliers
12-stage binary ripple counter - HEF4040BT,653 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage 3.0 - 15
View Details
9 suppliers