10-Bit Bus-Interface D-Type Latches with 3-State Outputs 24-CDIP -55 to 125
CY54FCT841T 10-Bit Bus-Interface D-Type Latches with 3-State Outputs
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State, Non-Inverted 24-CDIP
10-BIT BUS-INTERFACE D-TYPE LATC
10-BIT BUS-INTERFACE D-TYPE LATC
Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | DigiKey | |
---|---|---|---|---|---|
Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
Product Number | CY54FCT841ATDMB | CY54FCT841ATDMB | CY54FCT841ATDMB | CY54FCT841ATDMB | 296-CY54FCT841ATDMB-ND |
Product Name | CY54FCT841T 10-Bit Bus-Interface D-Type Latches with 3-State Outputs | Latches | Integrated Circuits (ICs) - Logic - Latches | Latches | |
Latch Type | D | Transparent-D | |||
Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
Package Type | CDIP,LCCC | DIP; CDIP24 | DIP; 24-CDIP (0.300\", 7.62mm) | CDIP; 24-CDIP (0.300", 7.62mm) | |
Logic Family | FCT | FCT | |||
Output Characteristics | 3-State | 3-State |