A range of NXP Flip-Flops and Latches from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Family = HC
Latch Mode = Transparent
Latching Element = D Type
Number of Bits = 8
Output Type = 3 State
Polarity = Non-Inverting
Mounting Type = Surface Mount
Package Type = SSOP
Pin Count = 20
Dimensions = 7.4 x 5.4 x 1.8mm
A range of NXP Flip-Flops and Latches from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Family = HC
Latch Mode = Transparent
Latching Element = D Type
Number of Bits = 8
Output Type = 3 State
Polarity = Non-Inverting
Mounting Type = Surface Mount
Package Type = SSOP
Pin Count = 20
Dimensions = 7.4 x 5.4 x 1.8mm
Delivery on production packaging - Reel. This product is non-returnable.
RS Components, Ltd. | |
---|---|
Product Category | Logic Latches |
Product Number | 4836601 |
Latch Type | D; Transparent-D |