CMOS Hex D-Type Flip-Flop 16-SOIC -55 to 125
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
IC FF D-TYPE SNGL 6BIT 16SOIC
IC FF D-TYPE SNGL 6BIT 16SOIC
3V~18V 16MHz 100ns@15V,50pF D-Type 6 1 4uA SOIC-16 Flip Flops ROHS
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
Manufacturer: Texas Instruments
Win Source Part Number: 866089-CD40174BM96
Series: 4000B
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Flip Flop Element D-Type Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: CD40174
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: CD40174BM96E4, 296-31490-6, CD40174BM96E4-ND, CD40174BM96-ND, CD40174BM96G4-ND, 296-31490-2, CD40174BM96G4, 296-31490-1
IC FF D-TYPE SNGL 6BIT 16SOIC
Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Win Source Electronics | LIXINC Electronics Co., Limited | |
---|---|---|---|---|---|---|---|---|
Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
Product Number | CD40174BM96 | 296-31490-2-ND | CD40174BM96 | CD40174BM96 | CD40174BM96 | CD40174BM96 | 866089-CD40174BM96 | CD40174BM96 |
Product Name | CD40174B CMOS Hex D-Type Flip-Flop | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic ICs >> Flip Flops | Flip Flops | Logic - Logic - Flip Flops - CD40174BM96 | Integrated Circuits |
Flip-Flop Type | D | D | D | D | D | |||
Supply Voltage | 3V; 10 | 3V ~ 18V | 3V~18V | 1.8V; 3V ~ 18V | 1.8V; 3V ~ 18V | |||
Propagation Delay | 140 ns | 100 ns | 100 ns | 100 ns | ||||
fMAX | 8 MHz | 16 MHz | 16 MHz | 16 MHz | ||||
Operating Current | 0.0600 mA |